EN
  • EN
  • DE

UCC28064ADR

Part No UCC28064ADR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR TRANS 45KHZ 16SOIC  /  PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr Texas Instruments
Series Natural Interleaving™
Package Tape & Reel
Mode Discontinuous (Transition)
Frequency - Switching 45kHz
Current - Startup 150 µA
Voltage - Supply 14V ~ 21V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number UCC28064
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names UCC28064ADR-ND,296-52197-2,296-52197-1,296-52197-6
Standard Package 2,500
Win Source Part Number 1124383-UCC28064ADR
Ultra Librarian 3D Model Ultra Librarian UCC28064ADR CAD Model

Description

The UCC28064ADR is a state-of-the-art Interleaved PFC (Power Factor Correction) controller designed by Texas Instruments to provide high efficiency and reliability for medium to high power applications. This advanced integrated circuit is engineered to meet stringent energy-saving standards and is particularly suitable for systems that require a low total harmonic distortion and a high power factor.

Key Features

  • Interleaved Dual-Phase Operation: The UCC28064ADR operates two PFC channels in an interleaved manner, which reduces input and output ripple current, resulting in minimized component size and improved system thermal management.
  • Natural Interleaving: With its natural interleaving technique, the device ensures automatic phase shedding and optimal transient response without the need for complex algorithms or additional components.
  • Advanced Energy-Saving Modes: It incorporates advanced features such as variable switching frequency and burst mode operation, which enhance light-load performance and contribute to overall energy savings.
  • Robust Protection Features: The UCC28064ADR is equipped with a variety of protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protections, ensuring safe and reliable operation under a wide range of conditions.

Applications

The versatility of the UCC28064ADR makes it an ideal choice for a range of applications, including:

  • High-efficiency server and telecom power supplies
  • Flat-panel television and monitor power supplies
  • Industrial power systems
  • High-power AC-DC adapters for notebooks and desktops

Technical Specifications

  • Package: SOIC-16
  • Operating Temperature Range: -40°C to +125°C
  • Switching Frequency: Up to 500kHz
  • Input Voltage: 10.5V to 21V

The UCC28064ADR is available in a compact SOIC-16 package and is characterized for operation from -40°C to +125°C, catering to a broad spectrum of industrial and commercial environments. Its high switching frequency capability allows for smaller passive components, yielding a more compact and cost-effective power supply design.

With the UCC28064ADR, Texas Instruments continues to push the boundaries of power management technology, providing designers with an efficient and robust solution for their PFC requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1336 $51.0120
110+ $0.9301 $102.3110
170+ $0.9011 $153.1870
230+ $0.8720 $200.5600
300+ $0.8429 $252.8700
400+ $0.7558 $302.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess