EN
  • EN
  • DE

XCZU15EG-L2FFVB1156I

Part No XCZU15EG-L2FFVB1156I
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842796-XCZU15EG-L2FFVB1156I
Ultra Librarian 3D Model Ultra Librarian XCZU15EG-L2FFVB1156I CAD Model

Description

The XCZU15EG-L2FFVB1156I is a high-performance Zynq UltraScale+ EG series device from Xilinx. This System-on-Chip (SoC) integrates a powerful processing system with programmable logic, offering a versatile platform for a wide range of embedded applications. It is designed for demanding applications requiring high-speed data processing, real-time performance, and flexible connectivity.

Applications:

  • Aerospace and Defense: Radar systems, electronic warfare, and secure communications.
  • Industrial Automation: Machine vision, motor control, and industrial networking.
  • Data Center: Network acceleration, storage controllers, and high-performance computing.
  • Automotive: Advanced driver-assistance systems (ADAS), autonomous driving, and infotainment systems.
  • Medical Imaging: MRI, CT scanners, and ultrasound systems.

Features:

  • Processing System: Quad-core ARM Cortex-A53 processors, dual-core Cortex-R5 real-time processors, and Mali-400MP2 GPU.
  • Programmable Logic: UltraScale+ FPGA fabric with high-speed transceivers and block RAM.
  • Memory Interfaces: Support for DDR4, DDR3, and LPDDR4 memory.
  • Connectivity: Gigabit Ethernet, USB 3.0, DisplayPort, and PCIe Gen3.
  • Security Features: Hardware root of trust, secure boot, and encryption capabilities.
  • Package: 1156-ball fine-pitch ball grid array (FFVB1156).
  • Temperature Grade: Industrial (-40°C to +100°C).

Benefits:

  • High Performance: The combination of the processing system and programmable logic enables high-throughput data processing and real-time control.
  • Flexibility: The programmable logic allows for custom hardware acceleration and flexible interface design.
  • Integration: The SoC architecture reduces system complexity and board space.
  • Security: The built-in security features protect against unauthorized access and tampering.
  • Scalability: The Zynq UltraScale+ family offers a range of devices with varying levels of performance and features, allowing for scalable system designs.
  • Reduced Power Consumption: Optimized for power efficiency to meet stringent power budget requirements in embedded applications.

Additional Details:

The XCZU15EG-L2FFVB1156I is designed for applications that demand high levels of processing performance, flexibility, and security. The integrated processing system provides a robust platform for running operating systems and software applications, while the programmable logic allows for custom hardware acceleration and interface design. The device's advanced security features make it suitable for use in critical infrastructure and defense applications. The L2 speed grade provides improved performance compared to standard speed grades. The FFVB1156 package ensures a compact footprint and reliable connectivity.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess