Products specifications Report Issue?

Category Tapes, Adhesives, Materials - Tape
Mfr Desco
Package Bulk
Product Status Active
Tape Type Antistatic
Adhesive Rubber
Backing, Carrier Cellulose
Thickness 0.0024" (2.4 mils, 0.061mm)
Width 0.75" (19.05mm) 3/4"
Length 216' (66.0m) 72 yds
Color Clear
Usage General Purpose
Temperature Range 14 ~ 160°F (-10 ~ 71°C)
Shelf Life Start Date of Purchase
Shelf Life 12 Months
Storage/Refrigeration Temperature 68°F (20°C)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.29.0000
Win Source Part Number 736665-81224
Ultra Librarian 3D Model Ultra Librarian 81224 CAD Model

Description

The 736665-81224 is a clear tape manufactured by Desco.

  • Application: General Purpose
  • Packaging: Bulk
  • Length: 216' (66.0m) / 72 yards
  • Thickness: 0.0024" (2.4 mils, 0.061mm)
  • Width: 0.75" (19.05mm) or 3/4"
  • Adhesive: Rubber
  • Backing: Cellulose
  • Temperature Range: 14 to 160°F (-10 to 71°C)
  • Shelf Life: 12 months
  • Storage Temperature: 68°F (20°C)
  • Status: Active

You May Also Be Interested in

Coilcraft
Lowest to $70.2000
ECAD model for XAL6060-223MEC
Murata Electronics North America
Need more? Email Us
ECAD model for XM5802PD-NL1331
Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK7562J
Box Partners
2 MIL PALLET COVERS, 54"X44"X72"
Need more? Email Us
ECAD model for PC112
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Heraeus
Lowest to $3.5528
ECAD model for PT1000B
Hynix Semiconductor
Need more? Email Us
ECAD model for YACF4F1C9SCC-060A
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention