Products specifications Report Issue?

Category Anti-Static, ESD, Clean Room Products - Ionizer Equipment
Mfr Desco
Series EMIT
Package Bulk
Product Status Obsolete
Type Ionizer
Mounting Type Overhead
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.33.3800
Win Source Part Number 856336-50610
Ultra Librarian 3D Model Ultra Librarian 50610 CAD Model

Description

The EMIT Ionizer is an anti-static, ESD, and clean room product designed to eliminate static charges in sensitive electronic environments. Manufactured by Desco, this ionizer is now obsolete but was widely used in the past.

  • Mounting: overhead
  • Package: bulk
  • Quantity: one piece
  • Voltage Input: not specified
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS code: 9030.33.3800
  • Status: obsolete

You May Also Be Interested in

Brady Corporation
4086-B HYDROGEN/YEL/STY B
Need more? Email Us
ECAD model for 4086-B
3M
SCOTCH-BRITE ALL PURPOSE SCOURIN
Need more? Email Us
ECAD model for 9000
Broadcom Limited
SPECTROMETER QWAVE VIS 0.4NM
Need more? Email Us
ECAD model for AFBR-S20W2VI
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
C23
3M
SCOTCH HEAVY DUTY DISPENSER C23
Lowest to $6.5806
ECAD model for C23
Excelitas Technologies
PL. MIRROR RAGV; D=12.5X18 OVAL;
Need more? Email Us
ECAD model for G340616000
Molex, LLC
MICMPIS 8-PORT 5P/4W DC W/12P
Need more? Email Us
ECAD model for 1201150007
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0
Brady Corporation
B946 7096-1HV BLK/YEL
Need more? Email Us
ECAD model for 7096-1HV

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention