Products specifications

Category Computer Equipment - Keyboards
Mfr Tripp Lite
Package Bulk
Product Status Obsolete
Type Number Pad
Number of Keys 19
Interface USB
Features USB HUB, 2 Port
Color Silver with Black Keys
Size / Dimension 4.900" L x 3.100" W x 0.800" H (124.46mm x 78.74mm x 20.32mm)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.60.2000
Win Source Part Number 876395-KP3040
Ultra Librarian 3D Model Ultra Librarian KP3040 CAD Model

Description

The 876395-KP3040 is a number pad keyboard designed for computer equipment.

  • Design: Silver with Black Keys
  • Features: USB Hub with 2 Ports
  • Size: 4.900" L x 3.100" W x 0.800" H (124.46mm x 78.74mm x 20.32mm)
  • Interface: USB
  • Number of Keys: 19
  • Manufacturer: Tripp Lite
  • Status: Obsolete

You May Also Be Interested in

Semikron
Need more? Email Us
ECAD model for SKHI22AH4
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY125-030-017-R-P
TDK Corporation
Lowest to $1.0511
ECAD model for SLF12575-220M4R0-PF
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77355-18
Sanken
Lowest to $3.5885
ECAD model for SLA2403M
Skyworks Solutions Inc.
Lowest to $0.4904
ECAD model for SKY85612-11
KOA Speer
Need more? Email Us
ECAD model for SL2TTE10LJ
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77358-11
KOA Speer
Need more? Email Us
ECAD model for SL1TTE5L11F

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention