EN
  • EN
  • DE

ATS276G-PL-A

Part No ATS276G-PL-A
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818060-ATS276G-PL-A
Ultra Librarian 3D Model Ultra Librarian ATS276G-PL-A CAD Model

Description

Introducing the ATS276G-PL-A Hall Effect Sensor from Diodes Incorporated

The ATS276G-PL-A is a cutting-edge Hall Effect sensor that is expertly designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-performance product is tailored for users requiring a reliable and precise solution for detecting magnetic fields in a wide array of applications.

Key Features

  • High Sensitivity: The ATS276G-PL-A sensor is highly sensitive to magnetic fields, ensuring accurate detection and measurement even in applications with low magnetic signal strength.
  • Dual-Channel Output: It boasts a dual-channel output which allows for the simultaneous detection of both north and south poles, making it highly versatile and suitable for bidirectional position sensing.
  • Advanced Chopper Stabilization: The sensor includes chopper-stabilized technology which significantly reduces signal offset and drift caused by temperature changes and external stress, thereby enhancing the stability and reliability of the sensor's output.
  • Wide Operating Voltage Range: With an operating voltage range of 3.5V to 20V, the ATS276G-PL-A is adaptable to various power supply conditions, making it ideal for automotive and industrial environments.
  • Robust Design: The sensor is designed to withstand harsh conditions and is compliant with automotive temperature ranges from -40°C to 150°C, ensuring performance in demanding situations.

Applications

The versatility of the ATS276G-PL-A makes it an excellent choice for numerous applications. It is particularly well-suited for automotive uses such as position sensing in gear shifters, seat tracks, and pedals. Additionally, it finds utility in industrial settings for motor control, rotary encoding, and flow metering. Its robust design also makes it suitable for use in consumer electronics where precision sensing is required.

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products, and the ATS276G-PL-A is no exception. It is manufactured to meet strict industry standards, ensuring reliability and performance. The sensor is also RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility.

Overall, the ATS276G-PL-A from Diodes Incorporated represents a state-of-the-art solution for designers and engineers looking for a dependable Hall Effect sensor that combines precision, versatility, and durability.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess