EN
  • EN
  • DE

XCV300TMBG432AF

Part No XCV300TMBG432AF
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105802-XCV300TMBG432AF
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV300TMBG432AF CAD Model

Description

The XCV300TMBG432AF is a Virtex-II series Field Programmable Gate Array (FPGA) from Xilinx, designed for high-performance and high-density applications. The '300T' indicates a specific logic capacity within the Virtex-II family, and 'BG432' refers to the 432-pin Ball Grid Array (BGA) package. The 'AF' likely denotes a specific speed grade or feature set within the XCV300T family.

Applications:

  • High-Speed Networking: Used in routers, switches, and other network infrastructure equipment for data processing and packet handling.
  • Advanced Signal Processing: Applied in radar systems, sonar systems, and other advanced signal processing applications.
  • Image and Video Processing: Employed in video encoding/decoding, image recognition, and other video processing systems.
  • Telecommunications: Utilized in wireless base stations, mobile communication devices, and other telecommunications equipment.
  • Data Storage: Integrated into storage controllers and RAID systems for high-performance data management.

Features:

  • High Logic Density: Offers a large number of logic cells for implementing complex digital designs.
  • On-Chip Block RAM: Includes substantial on-chip block RAM for data storage and buffering.
  • Digital Clock Managers (DCMs): Features DCMs for clock generation, clock skew reduction, and clock domain crossing.
  • Flexible I/O: Provides a wide range of configurable I/O pins supporting various voltage levels and standards.
  • BGA Package: The 432-pin BGA package offers a high pin count with a small footprint for dense board designs.

Benefits:

  • High Performance: Delivers high-speed operation for demanding digital logic applications.
  • Design Flexibility: Allows for easy modification and customization of digital circuits.
  • Integration: Integrates multiple functions into a single device, reducing board space and complexity.
  • Reduced Development Time: Shortens the development cycle compared to custom ASICs.
  • Scalability: Provides a scalable solution for evolving design requirements.

Additional Details:

The XCV300TMBG432AF operates at a specific voltage level and has particular specifications for the number of logic cells, RAM size, and I/O count. It is programmed using Xilinx development tools, which provide features for synthesis, place and route, and simulation. Refer to the Xilinx documentation for comprehensive details, including power consumption, temperature range, and timing characteristics.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
U-blox
Lowest to $110.7143
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess