EN
  • EN
  • DE

TSC87C52-12CDR

Part No TSC87C52-12CDR
Manufacturer TEMIC Semiconductors
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101398-TSC87C52-12CDR
Categories OEM Parts(T-Z)
Manufacturer TEMIC Semiconductors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSC87C52-12CDR CAD Model

Description

The TSC87C52-12CDR is a microcontroller based on the 80C51 architecture, manufactured by TEMIC Semiconductors. This 8-bit microcontroller is designed for embedded control applications requiring a balance of performance, memory, and integrated peripherals. It builds upon the industry-standard 8051 core with enhancements to improve efficiency and flexibility.

Applications

  • Industrial Automation
  • Consumer Electronics
  • Appliance Control
  • Security Systems
  • Instrumentation

Features

  • 80C51 Architecture: Compatible with the widely used 8051 instruction set, allowing for easy code migration and development.
  • 12 MHz Clock Speed: Provides a fast processing speed for executing control algorithms and managing system tasks.
  • 8 KB of On-Chip ROM/EPROM: Stores the application program, eliminating the need for external memory in many applications.
  • 256 Bytes of RAM: Provides working memory for data storage and manipulation.
  • Timers/Counters: Includes multiple timers/counters for timing and event counting.
  • Serial Communication Interface: Enables communication with other devices using serial protocols.
  • Interrupt Handling: Supports multiple interrupt sources for real-time response to events.

Benefits

  • Easy Development: 80C51 compatibility allows for the use of existing tools and code libraries.
  • High Performance: 12 MHz clock speed enables efficient execution of application code.
  • Integrated Memory: On-chip ROM/EPROM simplifies system design and reduces cost.
  • Flexible Peripherals: Timers, serial interface, and interrupt handling provide versatile support for different applications.
  • Cost-Effective Solution: Provides a balance of performance and features at a competitive price.

Additional Details

The TSC87C52-12CDR microcontroller includes features such as power-down modes to minimize power consumption in battery-operated devices. Its I/O ports are programmable and can be configured for different functions. The microcontroller's architecture allows for efficient memory access and data processing. The device is available in various package options to suit different board layouts and mounting requirements. Detailed technical specifications, including pin configurations and electrical characteristics, are available in the product datasheet.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess