EN
  • EN
  • DE

FAN6752MYC

Part No FAN6752MYC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058545-FAN6752MYC
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN6752MYC CAD Model

Description

The FAN6752MYC is a highly integrated and compact PWM controller designed for offline flyback converters. Manufactured by Fairchild/ON Semiconductor, it's tailored for applications requiring low standby power consumption and high efficiency, such as adapters and chargers.

Applications:

  • Adapters for mobile devices
  • Chargers for portable electronics
  • Auxiliary power supplies
  • Standby power supplies
  • LED lighting power supplies

Features:

  • Low Standby Power Consumption: Meets stringent energy efficiency standards.
  • Valley Switching Operation: Reduces switching losses and improves efficiency.
  • Frequency Hopping: Reduces EMI emissions.
  • Over-Voltage Protection (OVP): Protects the converter from excessive output voltage.
  • Over-Load Protection (OLP): Prevents damage due to output overload conditions.
  • Short-Circuit Protection (SCP): Protects the converter from output short circuits.
  • Under-Voltage Lockout (UVLO): Prevents operation with insufficient input voltage.

Benefits:

  • High Energy Efficiency: Minimizes energy waste and reduces operating costs.
  • Reduced EMI Emissions: Simplifies compliance with EMC regulations.
  • Enhanced System Reliability: Comprehensive protection features ensure robust operation.
  • Simplified Design: Integrated features reduce external component count and simplify PCB layout.
  • Smaller Solution Size: Compact package allows for smaller adapter and charger designs.

Additional Details:

The FAN6752MYC utilizes a valley switching technique to minimize switching losses and improve overall efficiency. The integrated frequency hopping function reduces EMI emissions, simplifying design. Protection features such as OVP, OLP, and SCP ensure robust and reliable operation. It uses tiny footprint to save the PCB space. Operating temperature ranges from -40°C to +105°C.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess