EN
  • EN
  • DE

XC9536PC44

Part No XC9536PC44
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011166-XC9536PC44
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC9536PC44 CAD Model

Description

The XC9536PC44 is a Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the XC9500 family. These CPLDs are designed for general-purpose logic integration and glue logic applications. They provide a cost-effective and flexible solution for replacing discrete logic components, reducing board space and improving system performance.

Applications:

  • Glue Logic: Used for address decoding, bus interfacing, and control logic in digital systems.
  • Peripheral Control: Implements custom control logic for peripherals such as memory controllers, I/O expanders, and LCD controllers.
  • State Machines: Implements complex state machines for control applications.
  • Address Decoding: Decodes memory addresses and enables chip selects for memory devices.
  • Data Buffering: Provides temporary data storage for asynchronous data transfers.

Features:

  • High-Speed Operation: Offers fast propagation delays for high-performance logic implementation.
  • In-System Programmability (ISP): Can be programmed and reprogrammed in-system, simplifying design changes and updates.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Flexible I/O: Provides a variety of I/O options, including TTL and CMOS compatibility.
  • User-Configurable Macrocells: Each macrocell can be individually configured for various logic functions.
  • Global Clocking: Features a global clock network for synchronous operation.

Benefits:

  • Reduced Component Count: Replaces multiple discrete logic components, reducing board space and cost.
  • Design Flexibility: Allows for custom logic implementations and design modifications.
  • Fast Time-to-Market: Simplifies design and reduces development time.
  • Improved System Performance: High-speed operation improves overall system performance.
  • Cost-Effective Solution: Provides a cost-effective solution for logic integration.

Technical Specifications (Typical):

  • Number of Macrocells: 36
  • Number of Logic Blocks: 36
  • Number of I/O Pins: 34
  • Propagation Delay: Typically 5 ns
  • Operating Voltage: 5V
  • Package: PC44 (Plastic Leaded Chip Carrier)

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess