EN
  • EN
  • DE

XC95108-7PQG100C

Part No XC95108-7PQG100C
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description 5V in-system programmable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281923-XC95108-7PQG100C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC95108-7PQG100C CAD Model

Description

The XC95108-7PQG100C is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the XC9500 family. This device provides high-performance, flexible logic solutions for a wide range of digital applications. The XC95108 offers a combination of speed, density, and features suitable for control logic, address decoding, and state machine implementations.

Applications:

  • Address Decoding: Used in memory systems for address decoding logic.
  • Control Logic: Implements control logic for various digital systems.
  • State Machines: Designed for implementing state machines in embedded systems.
  • Glue Logic: Provides glue logic for interconnecting different components in a system.
  • Peripheral Control: Controls peripherals such as sensors and actuators.

Features:

  • 108 Macrocells: Features 108 macrocells for implementing complex logic functions.
  • High Speed: Offers a propagation delay of 7.5 ns.
  • System Frequency: Supports system frequencies up to 125 MHz.
  • I/O Pins: Provides 81 user-programmable I/O pins.
  • Advanced Feature Set: Includes features such as individual output enable control and programmable slew rate.
  • Power Consumption: Low power consumption compared to other programmable logic devices.
  • Package: Available in a 100-pin PQFP (Plastic Quad Flat Pack) package.
  • In-System Programmability (ISP): Supports in-system programming for easy configuration and updates.

Benefits:

  • Flexibility: Programmable logic allows for flexible design changes and customization.
  • High Performance: Fast propagation delay and high system frequency enable high-speed operation.
  • Reduced Component Count: Integrates multiple logic functions into a single device, reducing board space and cost.
  • Design Security: Offers design security features to protect intellectual property.
  • Easy Prototyping: In-system programmability simplifies prototyping and debugging.

Additional Details:

The XC95108-7PQG100C is programmed using standard JTAG programming tools and supports various industry-standard design tools. The device operates with a 3.3V power supply. It is designed for industrial temperature ranges. Detailed timing and power specifications are available in the Xilinx datasheet. The CPLD's programmable interconnect matrix allows for flexible routing of signals between macrocells. Each macrocell contains a product term array and a flip-flop for implementing sequential logic functions. The device is ideal for applications requiring a combination of speed, density, and flexibility.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess