EN
  • EN
  • DE

SIT1602BI-13-33E-50.000000

Part No SIT1602BI-13-33E-50.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 50.0000MHZ H/LV-CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT1602B
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT1602BI-13-33E-50.000000X, 1473-SIT1602BI-13-33E-50.000000G, SIT1602BI-13-33E-50.000000S, SIT1602BI-13-33E-50.000000T, SIT1602BI-13-33E-50.000000Y, 1473-SIT1602BI-13-33E-50.000000E, 1473-SIT1602BI-13-33E-50.000000D, SIT1602BI-13-33E-50.000000E, 1473-SIT1602BI-13-33E-50.000000Y, 1473-SIT1602BI-13-33E-50.000000, SIT1602BI-13-33E-50.000000G, 1473-SIT1602BI-13-33E-50.000000X, 3417-SIT1602BI-13-33E-50.000000, 1473-SIT1602BI-13-33E-50.000000D-ND, 1473-SIT1602BI-13-33E-50.000000E-ND, SIT1602BI-13-33E-50.000000D, 1473-SIT1602BI-13-33E-50.000000G-ND, 1473-SIT1602BI-13-33E-50.000000T-ND, 1473-SIT1602BI-13-33E-50.000000Y-ND, 1473-SIT1602BI-13-33E-50.000000T, 1473-SIT1602BI-13-33E-50.000000X-ND, 1473-SIT1602BI-13-33E-50.000000S
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895151-SIT1602BI-13-33E-50.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602BI-13-33E-50.000000 CAD Model

Description

The SIT1602BI-13-33E-50.000000 is a part of the SiT1602B series of crystals manufactured by SiTIME.

  • Supply and Demand Status: balanced
  • Oscillator Type: XO (Standard) HCMOS, LVCMOS oscillator
  • Function: 3.3V enable/disable
  • Mounting: surface mount product
  • Package: 4-SMD, no lead
  • Operating Temperature Range: -40°C to 85°C
  • Quantity per Package: 1
  • MSL level: 1 (unlimited)
  • REACH Status: unaffected
  • HTSUS code: 8542.39.0001

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8448 $59.1360
170+ $0.6932 $117.8440
260+ $0.6715 $174.5900
360+ $0.6500 $234.0000
460+ $0.6282 $288.9720
620+ $0.5632 $349.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess