EN
  • EN
  • DE

XC1702LVQ44I

Part No XC1702LVQ44I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 44
RoHS Non-Compliant
Win Source Part Number 1029443-XC1702LVQ44I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1702LVQ44I CAD Model

Description

The XC1702LVQ44I is a 2 Mbit In-System Programmable Configuration PROM (PC PROM) from Xilinx, designed to configure Xilinx Field-Programmable Gate Arrays (FPGAs). It stores the configuration data for the FPGA, which is loaded during power-up to define the FPGA's functionality. This device is part of the XC1700 series, known for their reliability and ease of use in FPGA configuration.

Applications

  • Xilinx FPGA Configuration: Specifically designed to store configuration data for Xilinx FPGAs, enabling their functionality upon power-up.
  • Embedded Systems: Used in embedded systems requiring configurable logic, such as industrial control systems and communication equipment.
  • Networking Equipment: Configures FPGAs in routers, switches, and other networking devices to implement custom protocols and functions.
  • Aerospace and Defense: Employed in aerospace and defense applications requiring high-reliability programmable logic.
  • Telecommunications: Used to configure FPGAs in telecommunications infrastructure equipment.

Features

  • In-System Programmable (ISP): Allows programming and reprogramming of the configuration data while the device is in the system.
  • 2 Mbit Density: Provides sufficient storage capacity for configuring moderately complex FPGAs.
  • Low-Voltage Operation: Operates at a low voltage, reducing power consumption and simplifying power supply design.
  • Fast Configuration Loading: Enables rapid configuration of the FPGA during power-up.
  • 44-Pin VQFP Package: Compact package for efficient board space utilization.
  • Endurance: High endurance, guaranteed for many program/erase cycles.

Benefits

  • Flexibility: In-system programmability allows for easy updates and modifications to the FPGA configuration without removing the device.
  • Simplified Design: Provides a straightforward method for configuring Xilinx FPGAs, reducing design complexity.
  • Reduced Power Consumption: Low-voltage operation contributes to lower overall system power consumption.
  • Faster Time-to-Market: Allows for rapid prototyping and development of FPGA-based systems.
  • Space-Saving Design: The compact package minimizes board space requirements.
  • High Reliability: Ensures reliable FPGA configuration with high endurance and robust design.

Technical Specifications:

  • Memory Size: 2 Mbit
  • Supply Voltage: Typically 3.3V
  • Operating Temperature: -40°C to +85°C (Industrial)
  • Package Type: 44-Pin VQFP
  • Programming Interface: JTAG
  • Configuration Modes: Serial, Parallel

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
U-blox
Lowest to $110.7143
STMicroelectronics
Lowest to $0.0081
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess