EN
  • EN
  • DE

X24C16D

Part No X24C16D
Manufacturer Xicor Inc.
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1173700-X24C16D
Categories Custom Parts
Manufacturer Xicor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24C16D CAD Model

Description

The X24C16D, originally manufactured by Xicor Inc. (now part of Intersil and Renesas), is a 16Kb serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device. It's designed for non-volatile data storage in a variety of electronic systems. EEPROMs retain data even when power is removed, making them ideal for storing configuration settings, calibration data, and other critical information.

Applications:

  • Data Logging: Stores sensor data and other information over time.
  • Configuration Storage: Stores system configuration settings, such as baud rates, IP addresses, and user preferences.
  • Calibration Data: Stores calibration values for sensors and other components.
  • Serial Number Storage: Stores unique serial numbers for product identification and tracking.
  • Security Applications: Stores encryption keys and other sensitive data.

Features:

  • 16Kb Non-Volatile Memory: Provides 16 kilobits of electrically erasable and programmable read-only memory.
  • Serial Interface: Uses a serial interface (typically I2C or SPI) for communication with a microcontroller or other host device.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered applications.
  • Wide Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • High Endurance: Supports a large number of write/erase cycles.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed.
  • Easy Integration: Simple serial interface allows for easy integration into existing systems.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides reliable data storage in harsh environments.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile data storage.

Additional Details:

The X24C16D typically uses the I2C (Inter-Integrated Circuit) serial communication protocol, which requires only two wires (SDA and SCL) for communication. It supports a standard I2C address range, allowing multiple devices to share the same bus. The device also includes features such as page write mode, which allows multiple bytes to be written in a single operation, improving write performance. Datasheets for the X24C16D detail the timing requirements for I2C communication, including clock frequency, setup times, and hold times. It's essential to adhere to these timing specifications to ensure reliable data transfer. Programming voltage, write cycle time, and the number of write/erase cycles (endurance) are important specifications to consider for long-term reliability. Proper power supply decoupling and grounding techniques are also crucial for minimizing noise and ensuring stable operation.

You May Also Be Interested in

Inphi Corporation
Quad Rxaui Or Dual Xaui With Edc
Need more? Email Us
TE Connectivity
Signal Relay 12V 3A 2CO Tht Rohsconf
Need more? Email Us
Anaren
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Fairchild/ON Semiconductor
Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line...
Need more? Email Us
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess