EN
  • EN
  • DE

UA9615DMQB

Part No UA9615DMQB
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (U - Z)
Description Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231363-UA9615DMQB
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA9615DMQB CAD Model

Description

The UA9615DMQB is a differential line driver and receiver pair manufactured by Fairchild/ON Semiconductor. It's designed for high-speed data transmission over balanced lines, minimizing noise and distortion. This device is qualified for automotive applications, highlighting its reliability and robustness in harsh environments.

Applications:

  • Automotive Communication Networks: Commonly used in CAN (Controller Area Network) and LIN (Local Interconnect Network) systems for in-vehicle communication.
  • Industrial Automation: Employed in industrial networks using RS-485 for reliable data transmission in noisy environments.
  • Motor Control Systems: Provides robust communication between microcontrollers and motor drivers.
  • Building Automation: Used in HVAC (Heating, Ventilation, and Air Conditioning) systems and lighting control networks.
  • Data Acquisition Systems: Facilitates reliable data transfer between sensors and data loggers.

Features:

  • Differential Line Driver and Receiver: Provides robust noise immunity and common-mode rejection.
  • High-Speed Data Transmission: Supports data rates up to several Mbps depending on the application and line characteristics.
  • Automotive Qualified: Meets stringent automotive industry standards for reliability and performance.
  • Wide Supply Voltage Range: Operates over a broad voltage range, accommodating various system requirements.
  • Short-Circuit Protection: Protects the device and the system from damage due to short circuits.

Benefits:

  • Reliable Data Transmission: Differential signaling minimizes noise interference, ensuring accurate data transfer.
  • Robust Performance in Harsh Environments: Automotive qualification guarantees reliable operation in extreme temperatures and noisy conditions.
  • Simplified System Design: Integrated driver and receiver reduce component count and simplify board layout.
  • Enhanced System Protection: Short-circuit protection prevents damage to the device and the connected circuitry.
  • Improved System Efficiency: High-speed data transmission reduces communication latency, improving overall system responsiveness.

Additional Details:

The UA9615DMQB typically operates from a 5V supply. It features built-in thermal shutdown protection to prevent overheating. The differential outputs provide balanced signals that are less susceptible to noise and interference. The receiver includes hysteresis to improve noise immunity and prevent oscillations. The device is available in a surface-mount package, making it easy to integrate into modern electronic designs. Its automotive qualification makes it suitable for use in a wide range of automotive applications, including powertrain control, body control, and infotainment systems. Detailed specifications include data rate capabilities, common mode voltage range, and differential output voltage. Proper termination of the transmission line is crucial for achieving optimal performance and minimizing signal reflections. The UA9615DMQB is a key component for ensuring reliable and robust communication in demanding automotive and industrial environments.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Rochester Electronics
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess