EN
  • EN
  • DE

25121WF2202T4E

Part No 25121WF2202T4E
Manufacturer Royal Ohm
Catalog Thick Film Resistors - SMD
Description 25121WF2202T4E Royalohm Thick Film Resistors - SMD RMC 2512 1W 1% T/R-4000 datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Royalohm
Product Category Thick Film Resistors - SMD
RoHS Details
Packaging Reel
Series General Purpose Thick Film
Resistance 22 kOhms
Power Rating 1 W
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 200 V
Case Code - in 2512
Case Code - mm 6432
Length 6.35 mm (0.25 in)
Width 3.2 mm (0.126 in)
Height 0.55 mm (0.022 in)
Application General Purpose
Brand Royalohm
Mounting Style PCB Mount
Product Type Thick Film Resistors
Factory Pack Quantity Factory Pack Quantity 4000
Subcategory Resistors
Technology Thick Film
Termination Style SMD/SMT
Part # Aliases 274-22K/REEL-RC
Ultra Librarian 3D Model Ultra Librarian 25121WF2202T4E CAD Model

You May Also Be Interested in

Royal Ohm
Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000
Need more? Email Us
Royal Ohm
Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000
Lowest to $0.0006
Walsin Technology Corporation
Thick Film Resistors - SMD 0402 390R 5% Lead Free
Need more? Email Us
Panasonic
Thick Film Resistors - SMD 0805 4.7Kohms 0.5W 5% AEC-Q200
Need more? Email Us
Royal Ohm
Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000
Lowest to $0.0004
Royal Ohm
Thick Film Resistors - SMD RMC 1206 1/4W 5% T/R-5000
Lowest to $0.0043
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W 5% T/R-5000
Lowest to $0.0011
Royal Ohm
Thick Film Resistors - SMD RMC 1206 1/4W 1% T/R-5000
Lowest to $0.0031
Panasonic
Thick Film Resistors - SMD 0603 2Kohm 1% Anti-Surge AEC-Q200
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4,070+ $0.0123 $50.0610
9,905+ $0.0101 $100.0405
15,310+ $0.0098 $150.0380
21,055+ $0.0095 $200.0225
27,475+ $0.0091 $250.0225
36,590+ $0.0082 $300.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess