EN
  • EN
  • DE
  • IT

UA747DMQB

Part No UA747DMQB
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (U - Z)
Description IC Opamp LM747N/UA747DMQB Fairchild N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232716-UA747DMQB
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA747DMQB CAD Model

Description

The UA747DMQB is a dual operational amplifier from Fairchild/ON Semiconductor. This monolithic amplifier is designed for a wide range of analog applications, offering high gain, low offset voltage, and excellent stability. The 'DMQB' suffix likely denotes specific screening or packaging for military applications.

Applications

  • Instrumentation amplifiers
  • Active filters
  • Voltage followers
  • Signal conditioning
  • Audio amplification
  • Analog computing
  • Aerospace and defense applications (due to potential screening)

Features

  • Dual Amplifier: Contains two independent operational amplifiers in a single package.
  • High Gain: Provides high open-loop voltage gain.
  • Low Offset Voltage: Low input offset voltage for accurate signal amplification.
  • Short Circuit Protection: Output short-circuit protection to prevent damage.
  • Wide Input Voltage Range: Operates with a wide range of input voltages.
  • Internal Frequency Compensation: Requires no external frequency compensation components.
  • Operating Temperature: Designed to operate over a wide temperature range.
  • Military Screening: The 'DMQB' likely indicates enhanced screening and quality control for military or high-reliability applications.

Benefits

  • Versatility: Suitable for a wide range of analog applications.
  • High Performance: Provides high gain and low offset voltage.
  • Ease of Use: Requires no external frequency compensation.
  • Reliability: Enhanced screening potentially ensures high reliability in demanding environments.
  • Space Saving: Dual amplifier in a single package saves board space.

Additional Details

The UA747DMQB is a reliable and versatile operational amplifier commonly used in various analog circuits. The military-grade screening suggests it's suitable for environments where high reliability is critical. Fairchild/ON Semiconductor provides detailed datasheets and application notes for this device.

You May Also Be Interested in

Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
NEC
Standard Package
Lowest to $7.3127
Freescale Semiconductor - NXP
Need more? Email Us
Union Semiconductor
±15kV ESD-Protected, Slew-Rate-Limited, High Speed and Failsafe RS485 Transceiver
Lowest to $0.5296

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess