EN
  • EN
  • DE

XC3030APC84

Part No XC3030APC84
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230316-XC3030APC84
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3030APC84 CAD Model

Description

The XC3030APC84 is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC3000 family. It provides a programmable platform for implementing custom digital circuits.

Applications:

  • Prototyping: Used for prototyping digital designs.
  • Custom Logic: Suitable for implementing custom logic functions in embedded systems.
  • State Machines: Used to implement complex state machines for control applications.
  • Peripheral Controllers: Useful for creating custom peripheral controllers.

Features:

  • Configurable Logic Blocks (CLBs): Contains configurable logic blocks that can be programmed to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O blocks for interfacing with external devices.
  • Programmable Interconnect: Features a flexible interconnect network that allows CLBs and IOBs to be connected.
  • Static RAM (SRAM) Based Configuration: Configuration data is stored in SRAM, allowing for re-programmability.

Benefits:

  • Design Flexibility: Allows designers to implement custom logic functions.
  • Rapid Prototyping: Facilitates rapid prototyping of digital circuits.
  • Reconfigurability: Can be reconfigured for different functionalities.

Technical Specifications (Based on XC3000 Family):

  • Logic Cells: Approximately 300 - 1000 (depending on the specific device within the family)
  • I/O Pins: Ranges depending on the package, typically around 64-128
  • Operating Voltage: 5V
  • Package Type: PC84 (Plastic Leaded Chip Carrier)
  • System Gates: Equivalent to several thousand gates.

The XC3030APC84 offers a versatile solution for implementing custom digital circuits in various applications. Its programmable nature, allows for flexible designs and rapid prototyping.

You May Also Be Interested in

Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Inphi Corporation
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Fairchild/ON Semiconductor
Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line...
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Microchip Technology
IC Mux Crossbar Sw Usb VFBGA40
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess