EN
  • EN
  • DE

NCP1343AMDCDBD1R2G

Part No NCP1343AMDCDBD1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description QUASI-RESONANT FLYBACK CONTROLLE / Converter Offline Flyback Topology 25kHz ~ 500kHz 9-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 17 V
Voltage - Supply (Vcc/Vdd) 9V ~ 28V
Duty Cycle 75%
Frequency - Switching 25kHz ~ 500kHz
Power (Watts) 330 mW
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Mounting Type Surface Mount
Base Product Number NCP1343
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372600-NCP1343AMDCDBD1R2G
Ultra Librarian 3D Model Ultra Librarian NCP1343AMDCDBD1R2G CAD Model

Description

The ON Semiconductor NCP1343AMDCDBD1R2G is a cutting-edge, high-performance PWM controller specifically designed for AC-DC power supply applications. This advanced component is engineered to deliver exceptional efficiency and reliability, making it an ideal choice for a wide range of power management solutions.

Key Features

  • High-Efficiency Operation: The NCP1343AMDCDBD1R2G boasts a quasi-resonant mode operation at high power levels, transitioning to a frequency foldback at lighter loads, ensuring optimal efficiency across various load conditions.
  • Advanced Protection: It comes with built-in brown-out protection, overvoltage, and overload protection, which safeguards the system against unpredictable power fluctuations and operational stress.
  • Low Standby Power: With its innovative design, this PWM controller achieves ultra-low standby power consumption, making it an eco-friendly choice for energy-conscious applications.
  • Frequency Jittering: The inclusion of frequency jittering helps in reducing electromagnetic interference (EMI), facilitating compliance with regulatory standards and improving the noise performance of the power supply.
  • Adjustable Deadtime: This feature allows for fine-tuning of the controller to optimize the performance of the power supply based on the specific requirements of the application.

Applications

The NCP1343AMDCDBD1R2G is versatile and can be used in a multitude of applications, including but not limited to:

  • AC-DC Adapters for Notebooks, Tablets, and other Portable Devices
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • TV and Monitor Power Supplies
  • Industrial and Medical Power Supplies

Technical Specifications

This PWM controller operates in a wide VCC range and is available in a compact package. It supports high-frequency operation, which enables the use of smaller, cost-effective components. The NCP1343AMDCDBD1R2G is designed for robustness and longevity, ensuring a reliable operation over a broad temperature range.

Conclusion

The ON Semiconductor NCP1343AMDCDBD1R2G PWM controller represents a state-of-the-art solution for power supply design. With its high efficiency, comprehensive protection features, and flexibility in applications, it stands out as a top choice for designers looking to create compact, energy-efficient, and reliable power systems.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0583
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9910 $54.5050
125+ $0.8131 $101.6375
195+ $0.7877 $153.6015
265+ $0.7623 $202.0095
340+ $0.7369 $250.5460
455+ $0.6607 $300.6185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess