EN
  • EN
  • DE

XCS05PC84CKN

Part No XCS05PC84CKN
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232671-XCS05PC84CKN
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS05PC84CKN CAD Model

Description

The XCS05PC84CKN is a configuration PROM (programmable read-only memory) from Xilinx, belonging to the CoolRunner series. This PROM is specifically designed to store the configuration data for Xilinx FPGAs and CPLDs. It provides a non-volatile storage solution to ensure that the FPGA or CPLD is automatically configured upon power-up.

Applications

  • Configuration storage for Xilinx FPGAs and CPLDs
  • Embedded systems
  • Industrial control systems
  • Telecommunications equipment
  • Consumer electronics

Features

  • Memory Capacity: 512 Kb (Kilobits) of storage capacity.
  • Non-Volatile Storage: Retains configuration data even when power is removed.
  • In-System Programmable: Can be programmed while installed in the system.
  • Low Power Consumption: Designed for low-power operation.
  • Compact Package: Available in a compact package (PC84) for space-constrained applications.
  • Fast Configuration: Provides rapid configuration of the FPGA or CPLD upon power-up.

Benefits

  • Reliable Configuration: Ensures reliable and automatic configuration of Xilinx devices.
  • Simplified System Design: Eliminates the need for external configuration controllers.
  • Reduced Board Space: Compact package minimizes board space requirements.
  • Low Power Operation: Suitable for power-sensitive applications.
  • Easy Programming: In-system programmability simplifies configuration updates.

Additional Details

The XCS05PC84CKN configuration PROM is an essential component for Xilinx-based systems. It ensures that the FPGA or CPLD is properly configured and ready to operate. It typically communicates with the FPGA/CPLD via a serial or parallel interface. The device is supported by Xilinx's configuration tools, which provide a user-friendly interface for programming the PROM with the desired configuration data.

You May Also Be Interested in

Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
Union Semiconductor
Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Fairchild/ON Semiconductor
Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess