EN
  • EN
  • DE

W83194R-67A

Part No W83194R-67A
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 100MHZ 3-DIMM CLOCK FOR VIA MVP4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280212-W83194R-67A
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83194R-67A CAD Model

Description

The W83194R-67A is a highly integrated Super I/O chip manufactured by Winbond Electronics. It's primarily designed for PC-based systems, providing essential functions for legacy peripherals and system monitoring.

Applications

  • Desktop motherboards
  • Embedded systems
  • Industrial PCs
  • Legacy I/O interface

Features

  • LPC Interface: Low Pin Count interface for efficient communication with the chipset.
  • Serial Ports: Supports two high-speed serial ports (UARTs) compatible with 16C550 standard.
  • Parallel Port: Single parallel port supporting Standard Parallel Port (SPP), Enhanced Parallel Port (EPP), and Extended Capabilities Port (ECP) modes.
  • Floppy Disk Controller: Supports floppy disk drives up to 2.88MB.
  • Infrared (IrDA) Controller: Supports IrDA 1.0 physical layer specification.
  • Keyboard and Mouse Controller: Supports PS/2 keyboard and mouse interface.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • GPIO Pins: General Purpose Input/Output pins for custom applications.

Benefits

  • Legacy Peripheral Support: Provides essential interfaces for older peripherals like serial ports, parallel ports, and floppy disk drives.
  • System Monitoring: Enables real-time monitoring of critical system parameters, improving system reliability.
  • Reduced Component Count: Integrates multiple functions into a single chip, simplifying motherboard design and reducing cost.
  • Flexibility: GPIO pins allow customization and adaptation to different system requirements.
  • Energy Efficiency: Designed for low power consumption, suitable for energy-sensitive applications.

Additional Details

The W83194R-67A typically operates at 3.3V and is available in a QFP package. The hardware monitoring features include voltage monitoring for Vcore, +3.3V, +5V, and +12V rails, as well as temperature monitoring using a thermal diode or thermistor. Fan speed monitoring is provided for up to three fans. The serial ports support baud rates up to 115.2 kbps. The chip is configured through the LPC interface using specific register settings. This Super I/O chip is a crucial component in many older PC systems and embedded applications that require legacy peripheral support and system monitoring capabilities.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Spansion
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Lowest to $2.5606
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess