EN
  • EN
  • DE

SI4431DY-T1-E3

Part No SI4431DY-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189876-SI4431DY-T1-E3
Popularity Low
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian SI4431DY-T1-E3 CAD Model

Description

The SI4431DY-T1-E3 is a sub-GHz radio transceiver manufactured by Vishay, designed for wireless applications requiring low power consumption and reliable communication. The '-T1' suffix indicates tape and reel packaging, suitable for automated assembly, and the '-E3' suffix signifies that the component is lead-free and RoHS compliant.

Applications:

  • Wireless Sensor Networks (WSN): Ideal for connecting sensors in applications like smart agriculture, environmental monitoring, and industrial automation.
  • Remote Control Systems: Used in remote controls for consumer electronics, industrial equipment, and home automation systems.
  • Automatic Meter Reading (AMR): Enables automated data collection from utility meters.
  • Security Systems: Provides secure wireless communication for alarm systems and access control.
  • Home Automation: Facilitates wireless control of lighting, appliances, and other smart home devices.

Features:

  • Sub-GHz Frequency Bands: Operates in license-free ISM bands (e.g., 315 MHz, 433 MHz, 868 MHz, 915 MHz), offering long-range communication capabilities.
  • Low Power Consumption: Designed for battery-powered applications, maximizing battery life.
  • High Sensitivity: Ensures reliable communication even in noisy environments.
  • Programmable Data Rate: Allows flexible configuration of data transmission speeds to optimize performance and power consumption.
  • FSK/OOK Modulation: Supports different modulation schemes for various application needs.
  • Integrated Antenna Matching Network: Simplifies design and reduces the need for external components.
  • Digital RSSI (Received Signal Strength Indicator): Provides accurate signal strength measurement for link quality assessment.
  • AES-128 Encryption: Ensures secure data transmission.
  • Tape and Reel Packaging (-T1): Facilitates efficient automated assembly.
  • Lead (Pb)-free and RoHS Compliant (-E3): Meets environmental regulations, making it suitable for global markets.

Benefits:

  • Extended Battery Life: Low power consumption translates to longer operational periods for battery-powered devices, reducing maintenance costs.
  • Long-Range Communication: Sub-GHz operation and high sensitivity enable reliable communication over significant distances.
  • Design Flexibility: Programmable features allow customization for specific application requirements.
  • Simplified Integration: Integrated features minimize external component count and streamline the design process.
  • Enhanced Security: AES-128 encryption protects sensitive data during transmission.
  • Environmentally Friendly: Lead-free and RoHS compliant design ensures compliance with environmental standards.
  • Efficient Manufacturing: Tape and reel packaging supports automated assembly, reducing manufacturing costs and improving throughput.

Technical Specifications:

The SI4431DY-T1-E3 operates in the sub-GHz frequency range, typically between 300 MHz and 960 MHz. It supports data rates up to 128 kbps and features a receiver sensitivity of up to -121 dBm. The supply voltage range is typically between 1.8V and 3.6V. It is available in a QFN package.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7648 $61.7680
80+ $1.4484 $115.8720
125+ $1.4033 $175.4125
175+ $1.3583 $237.7025
220+ $1.3132 $288.9040
295+ $1.1769 $347.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,624 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess