EN
  • EN
  • DE

LTC6930IMS8-5.00#PBF

Part No LTC6930IMS8-5.00#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 5MHz/ 2.5MHz/ 1.25MHz/ 0.625MHz/ 0.312MHz/ 0.078MHz/ 0.039MHz- 0.032768MHz to 8.192MHz Automotive 8-Pin MSOP Tube / IC OSC SILICON 5MHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Oscillator, Silicon
Frequency 5MHz
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Supply Current 579μA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Mounting SMD
Win Source Part Number 784459-LTC6930IMS8-5.00#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6930
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6930IMS8-5.00#PBF CAD Model

Description

LTC6930IMS8-5.00#PBF - High Precision Silicon Oscillator

The LTC6930IMS8-5.00#PBF is a fixed frequency silicon oscillator from Linear Technology, offering a high-precision, low-power solution for a variety of electronic applications. This silicon oscillator is a part of the LTC6930 series, which are known for their robustness and ease of use, making them an excellent choice for replacing traditional crystal oscillators.

Key Features

  • Frequency: The LTC6930IMS8-5.00#PBF provides a fixed frequency of 5.00MHz, suitable for timing-sensitive applications.
  • Accuracy: It boasts an initial frequency accuracy of ±1% and temperature stability of ±0.5%, ensuring reliable performance over a wide temperature range.
  • Supply Voltage: The device operates from a supply voltage range of 2.25V to 5.5V, accommodating a variety of application requirements and ensuring compatibility with both 3.3V and 5V systems.
  • Low Power Consumption: With a typical supply current of 105µA, this oscillator is designed for power-sensitive applications.
  • Output Logic: The oscillator provides a CMOS logic level output, allowing for direct interfacing with microcontrollers and digital ICs.
  • Startup Time: It features a fast start-up time, typically 100µs, which is crucial for quick system wake-up and response.
  • Package: Housed in an 8-lead MSOP package, the LTC6930IMS8-5.00#PBF is compact and suitable for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range of –40°C to 125°C, ensuring reliable function in harsh environments.

Applications

With its precision and low power consumption, the LTC6930IMS8-5.00#PBF is ideal for use in portable and battery-powered devices, as well as in industrial, automotive, and communication systems. Its robustness and reliability also make it a suitable choice for clock generation in microcontroller-based systems, data communication equipment, and medical devices where consistent timing is critical.

Linear Technology's commitment to quality ensures that the LTC6930IMS8-5.00#PBF oscillator provides a stable and reliable clock signal, contributing to the overall efficiency and performance of the systems it is integrated into.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess