The PTFA091203EL is an LDMOS power transistor from Infineon Technologies, designed for high-power amplifier applications in the 920-960 MHz frequency range. This transistor is particularly well-suited for use in wireless infrastructure and industrial applications requiring robust and efficient power amplification.
Applications
- Base station power amplifiers for wireless communication
- Industrial, Scientific, and Medical (ISM) band applications
- Test and measurement equipment
- Public Mobile Radio (PMR) systems
- General purpose high power RF amplification
Features
- High power gain: Typically 20 dB at 940 MHz
- High efficiency: Up to 65% drain efficiency
- Integrated input matching for simplified design
- Gold metallization for high reliability
- Thermally enhanced package for superior heat dissipation
- RoHS compliant
Benefits
- Reduced component count and board space due to integrated matching
- Lower operating temperatures, extending the lifespan of the amplifier
- Improved signal quality and range in wireless communication systems
- Compliance with environmental regulations
- Simplified design and faster time-to-market for amplifier manufacturers
- Stable operation under various load conditions, ensuring consistent performance
Additional Details
The PTFA091203EL operates at a supply voltage of 28V and delivers an output power of 3W. It's designed for Class AB operation. The device is housed in an air cavity ceramic package for optimal thermal performance. Its rugged design ensures reliable operation even under harsh environmental conditions. It is designed to handle a VSWR of 10:1. This transistor is a key component in achieving high power and efficiency in RF amplifier designs.