The W39V040FBP is a 4 Mbit (512K x 8) Flash Memory device manufactured by Winbond Electronics. It's a high-performance, low-power CMOS device suitable for a variety of storage applications.
Applications:
- Embedded systems
- Firmware storage
- Data logging
- Portable devices
- Networking equipment
Features:
- 4 Mbit (512K x 8) organization
- Single 3.3V power supply
- Fast access time
- Sector Erase capability
- Low power consumption
- TTL compatible inputs and outputs
- Available in various package options
Benefits:
- Non-volatile storage for critical data and code
- Simplified system design due to single power supply requirement
- Improved system performance due to fast access times
- Flexible memory management with sector erase
- Extended battery life in portable applications due to low power consumption
Additional Details:
The W39V040FBP Flash memory is designed for applications requiring non-volatile storage, fast access times, and low power consumption. The sector erase capability allows for efficient memory management, enabling selective erasing and reprogramming of memory blocks. The single 3.3V power supply simplifies system design and reduces overall system cost. The TTL compatible inputs and outputs ensure easy interfacing with other logic devices. The fast access time ensures quick data retrieval, improving system performance.
Access Time: Typically 70 ns
Operating Temperature: -40°C to +85°C
Package Options: PLCC, TSOP