EN
  • EN
  • DE

W29EE512P-70Z

Part No W29EE512P-70Z
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409799-W29EE512P-70Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W29EE512P-70Z CAD Model

Description

The W29EE512P-70Z is a 512K-bit (64K x 8) CMOS flash memory manufactured by Winbond Electronics. This device is designed for applications requiring non-volatile storage of data and code. The 'EE' signifies that it's an EEPROM-compatible Flash memory, the 'P' likely refers to a PDIP (Plastic Dual In-line Package), '-70' indicates a 70ns access time, and 'Z' might denote a specific temperature range or other characteristic.

Applications

  • Embedded systems for storing firmware, configuration settings, and calibration data.
  • Industrial control systems for storing program code and operational parameters.
  • Consumer electronics devices for storing user preferences and system settings.
  • Instrumentation and data acquisition systems for storing calibration data and measurement results.
  • Telecommunications equipment for storing configuration parameters and software updates.

Features

  • High Speed: 70 ns access time.
  • Organization: 64K x 8 bits.
  • Single Power Supply: 5V operation.
  • Sector Architecture: Sector erase capability for efficient memory management.
  • Endurance: High endurance, typically 100,000 erase/program cycles.
  • Data Retention: Long data retention to ensure data integrity.
  • Package: PDIP (Plastic Dual In-line Package) for easy integration.

Benefits

  • Fast Access Time: Enables rapid retrieval of stored data, improving system responsiveness.
  • Low Power Consumption: Minimizes energy consumption, making it suitable for battery-powered applications.
  • High Endurance: Ensures reliable data storage even with frequent updates.
  • Easy Programming: Simplifies the process of updating and modifying stored information.
  • Versatile Usage: Adaptable for a variety of applications requiring non-volatile memory.

Additional Details

The W29EE512P-70Z operates from a single 5V power supply. Its sector erase capability allows for selective erasing of specific memory regions, offering flexibility in data management. The PDIP package facilitates easy prototyping and integration into existing circuits. The combination of speed, endurance, and ease of use makes it a suitable choice for various embedded applications where non-volatile memory is required.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess