EN
  • EN
  • DE

STM32L4R9I-DISCO

Part No STM32L4R9I-DISCO
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L4
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Discovery
Utilized IC / Part STM32L4R9
Mounting Type Fixed
Contents Board(s), OLED
Base Product Number STM32
Other Names 497-17669
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283948-STM32L4R9I-DISCO
Ultra Librarian 3D Model Ultra Librarian STM32L4R9I-DISCO CAD Model

Description

STM32L4R9I-DISCO Discovery Kit

The STM32L4R9I-DISCO Discovery kit from STMicroelectronics is a comprehensive development platform designed to help you explore the features and capabilities of the STM32L4 series microcontrollers. This particular kit is built around the STM32L4R9AI MCU, which is known for its high performance, low power consumption, and rich set of peripherals.

Key Features of the STM32L4R9I-DISCO:

  • MCU Core: The STM32L4R9AI microcontroller features an ARM Cortex-M4 core with FPU, running at up to 120 MHz.
  • Memory: Comes with 2 Mbytes of Flash memory and 640 Kbytes of RAM, providing ample space for complex applications.
  • Display: Equipped with a 4-inch 800x480 pixel TFT color LCD with MIPI-DSI connector and capacitive touch panel for vibrant visual output and touch input.
  • Connectivity: Offers a wide range of connectivity options including USB OTG, ST-LINK/V2-1 debugger/programmer with USB re-enumeration capability, and support for external application power supply.
  • On-board Sensors: Features multiple sensors including a gyroscope, a magnetometer, an accelerometer, and a pressure sensor for versatile applications in motion sensing and environmental monitoring.
  • Audio: Comes with a SAI audio codec, two audio line jacks, one for input and one for output, as well as a digital microphone to support audio-related projects.
  • Expandability: Includes Arduino™ Uno V3 and STMod+ connectors, making it easy to expand the board's capabilities with a wide range of specialized add-on boards.
  • Software Development: Fully supported by a comprehensive set of software development tools, including STM32CubeMX for initialization code generation, and a wide range of software examples available in the STM32CubeL4 package.

This Discovery kit is an ideal starting point for developers looking to create high-performance and low-power consumption devices for a variety of applications, such as IoT, wearable, medical, industrial and environmental sensing. With its rich set of features and connectivity options, the STM32L4R9I-DISCO kit offers a flexible and scalable platform for both prototyping and product development.

You May Also Be Interested in

Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess