EN
  • EN
  • DE

W25Q40BVSNIG

Part No W25Q40BVSNIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 400901-W25Q40BVSNIG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25Q40BVSNIG CAD Model

Description

The W25Q40BVSNIG is a 4M-bit Serial Flash memory designed with advanced security features and a flexible architecture, suitable for a variety of embedded system applications. It features a small sector erase and operates from a single 2.7V to 3.6V power supply with low power consumption.

Applications

  • Embedded Systems: Used as boot memory, storing configuration data, and application code.
  • Consumer Electronics: Found in devices like set-top boxes, digital TVs, and portable media players for storing firmware and user data.
  • Networking Equipment: Implemented in routers, switches, and modems for storing boot code and configuration settings.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and human-machine interfaces (HMIs) for storing program logic and data.
  • IoT Devices: Used in a wide range of Internet of Things devices for storing firmware, sensor data, and configuration information.

Features

  • 4M-bit (512K-byte) memory: Provides ample storage for code and data.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI operation.
  • Clock Speeds up to 104MHz: Enables fast read/write operations.
  • Small Sector Erase: Allows for efficient memory management by erasing only small sectors.
  • Program/Erase Suspend/Resume: Enhances system responsiveness by allowing operations to be paused and resumed.
  • Advanced Security Features: Includes block protection and unique ID for secure storage.
  • Wide Voltage Supply Range: Operates from 2.7V to 3.6V.

Benefits

  • High Performance: Fast read/write speeds enhance system performance.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Architecture: Supports various SPI modes and features for diverse applications.
  • Enhanced Security: Protects sensitive data with advanced security features.
  • Reliable Storage: Provides non-volatile storage, ensuring data retention even when power is off.
  • Cost-Effective: Provides a competitive storage solution for embedded systems.

Additional Details

The W25Q40BVSNIG utilizes a standard SPI interface, allowing easy integration with microcontrollers and processors. It supports various package options for design flexibility. It also features a JEDEC standard Serial Flash Discoverable Parameter (SFDP) table, enabling easy identification and configuration. The operating temperature range is typically -40°C to +85°C, making it suitable for industrial applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2991 $58.3245
470+ $0.2460 $115.6200
730+ $0.2379 $173.6670
1,010+ $0.2298 $232.0980
1,300+ $0.2229 $289.7700
1,735+ $0.1998 $346.6530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess