EN
  • EN
  • DE

XPC8240RVV250E

Part No XPC8240RVV250E
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Modified voltage specifications to achieve 250 MHz | IC MPU MPC82XX 250MHZ 352TBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor PowerPC 603e
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 250MHz
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 105°C
Manufacturer Package 352-LBGA
Supplier Device Package 352-TBGA (35x35)
Additional Interfaces I2C, I2O, PCI, UART
Family Part Number PC8240
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 1282176-XPC8240RVV250E
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC8240RVV250E CAD Model

Description

The XPC8240RVV250E is a high-performance, integrated microprocessor from NXP Semiconductors, designed to meet the demands of a wide range of embedded applications. This powerful component is part of NXP's MPC8xxx series, which is renowned for providing robust processing solutions with a focus on connectivity, efficiency, and reliability.

Key Features:

  • Core: The product is built on the PowerQUICC II architecture, which is based on the PowerPC core. This core is known for its high-speed processing capabilities and is widely used in the telecommunications and networking industries.
  • Speed: With a clock speed of 250 MHz, the XPC8240RVV250E offers a balanced performance for applications requiring a combination of processing power and energy efficiency.
  • Connectivity: It provides a range of connectivity options, including integrated support for Ethernet, UART, I2C, and SPI interfaces, making it a versatile choice for systems requiring multiple communication protocols.
  • Memory Management: The processor comes with an integrated memory controller, supporting SDRAM and allowing for flexible memory management to optimize system performance.
  • Cache: It includes a 16 KB instruction cache and a 16 KB data cache, which helps in speeding up the execution of instructions and access to frequently used data.

Applications:

The XPC8240RVV250E is ideal for a broad range of applications, from network routers and switches to industrial control systems. Its ability to handle complex tasks with efficiency makes it suitable for:

  • Embedded computing
  • Telecommunications equipment
  • Networking hardware
  • Industrial automation
  • Medical devices

In summary, the XPC8240RVV250E from NXP is a versatile and powerful microprocessor that offers a rich set of features suitable for a variety of embedded applications. Its blend of speed, connectivity, and efficient memory management ensures that it can handle demanding tasks while maintaining high levels of performance and reliability.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess