EN
  • EN
  • DE

HY628100ALG-55

Part No HY628100ALG-55
Manufacturer Hynix Semiconductor
Catalog SRAM
Description SRAM 128Kx8-55 SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957451-HY628100ALG-55
Series *
Ultra Librarian 3D Model Ultra Librarian HY628100ALG-55 CAD Model

Description

The HY628100ALG-55 is a memory module in the Win Source series.

  • Win Source Part Number: 957451
  • Function: The module is designed to improve the performance of computing systems.
  • Installation: The module is easy to install and has a high data transfer rate.
  • Market Demand: The module is popular in the market, and the demand is balanced.
  • Application: The module is designed for use in memory applications and is categorized as a memory module.

You May Also Be Interested in

Samsung
4M SRAM 512Kx8
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM 16MBit
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM 4MX18
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess