EN
  • EN
  • DE

SGA6589ZSR

Part No SGA6589ZSR
Manufacturer RF Micro Devices
Catalog RF Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Category RF/IF and RFID
Family RF Amplifiers
Win Source Part Number 189477-SGA6589ZSR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGA6589ZSR CAD Model

Description

The SGA6589ZSR is a high-performance amplifier from RF Micro Devices (now Qorvo), designed for various wireless communication applications. This amplifier is characterized by its high gain, excellent linearity, and low noise figure. The ZSR suffix usually indicates a specific package type or tape and reel configuration for automated assembly.

Applications:

  • Cellular Base Stations: Used as a driver amplifier or low noise amplifier (LNA) in cellular infrastructure.
  • WiMAX Systems: Employed in WiMAX transmitters and receivers.
  • LTE (Long Term Evolution) Applications: Integrated into LTE communication equipment.
  • Satellite Communications: Utilized in satellite up- and down-link systems.
  • General RF Amplification: Suitable for a variety of RF signal boosting needs.

Features:

  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes the noise added to the signal.
  • Excellent Linearity: Reduces signal distortion and unwanted intermodulation products.
  • Wideband Operation: Operates efficiently over a broad frequency range.
  • Surface Mount Package: Designed for easy and efficient PCB assembly.

Benefits:

  • Improved Signal Quality: Enhances the signal-to-noise ratio for better communication clarity.
  • Extended Communication Range: Increases signal strength for longer-distance communication.
  • Reduced Interference: Minimizes distortion and spurious signals.
  • Simplified System Design: Allows for easier integration into RF systems.
  • Increased System Performance: Improves overall system efficiency and reliability.

Additional Details:

The SGA6589ZSR requires an external bias network for optimal performance. The manufacturer's datasheet contains detailed specifications, including gain, noise figure, output power, and operating frequency range. Proper impedance matching is crucial for achieving the specified performance. This amplifier is typically housed in a small, surface-mount package, which aids in heat dissipation and simplifies assembly. The specific characteristics denoted by 'ZSR' (e.g., packaging material, tape and reel specifications) should be confirmed via the product datasheet. It's designed for high-performance RF and microwave applications that demand signal integrity and reliability.

You May Also Be Interested in

CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess