EN
  • EN
  • DE

W241024AL-15

Part No W241024AL-15
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409517-W241024AL-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W241024AL-15 CAD Model

Description

The W241024AL-15 is a 1 Megabit (128K x 8) Static Random Access Memory (SRAM) manufactured by Winbond Electronics. Designed for high-performance applications, this SRAM features a very fast access time, making it suitable for use in cache memory, high-speed data processing, and embedded systems where rapid memory access is critical.

Applications:

  • Cache Memory: Used in CPUs and memory controllers to improve overall system performance.
  • High-Speed Data Processing: Integrated into systems requiring extremely fast data access for tasks like image processing, signal analysis, and scientific computations.
  • Embedded Systems: Used as high-speed memory in applications where rapid data storage and retrieval are essential.
  • Digital Signal Processing (DSP): Employed in DSP applications for buffering and real-time processing of data.
  • Video Processing: Utilized in video processing equipment to handle frame buffering and high-speed data manipulation.

Features:

  • 1 Megabit (128K x 8) Memory: Offers ample high-speed storage for critical code and data.
  • Very Fast Access Time (15ns): Enables extremely rapid data read and write operations, reducing latency.
  • Single 5V Power Supply: Operates on a standard 5V power source, simplifying power supply requirements.
  • Low Power Consumption: Minimizes power usage while maintaining high performance levels.
  • Asynchronous Operation: Facilitates easy integration with microprocessors and other digital logic systems, simplifying design.
  • TTL Compatible Inputs and Outputs: Allows for direct interfacing with TTL logic devices, easing integration.
  • Available in various packages: Provides design flexibility with DIP and SOJ package options.

Benefits:

  • Ultra-Fast Data Access: The 15ns access time dramatically improves system performance and responsiveness.
  • Simplified System Integration: The asynchronous operation simplifies the design and implementation of memory systems.
  • Efficient Power Usage: Low power consumption helps to reduce the overall energy requirements of the system.
  • Versatile Applications: Well-suited for a wide range of applications requiring high-speed memory access.
  • Easy Interfacing: TTL compatibility allows for simple and direct connection to other logic components in the system.

Additional Details:

The W241024AL-15 is designed to provide reliable performance under demanding operating conditions. Its very fast access time makes it a key component in applications where minimizing latency is essential. With a good balance between speed and storage capacity, this SRAM is a valuable addition to any high-performance system. The availability of different package options facilitates integration into a variety of board layouts.

You May Also Be Interested in

Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess