EN
  • EN
  • DE

TVP7002PZPR

Part No TVP7002PZPR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO/GRAPHICS DIG 100HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Digitizer
Applications Monitors, Projectors, Set-Top Boxes
Mounting SMD (SMT)
Case / Package 100-HTQFP (14x14)
Win Source Part Number 035459-TVP7002PZPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVP7002PZPR CAD Model

Description

The TVP7002PZPR is a high-performance, three-channel video decoder from Texas Instruments, designed to interface with a wide range of video sources. This integrated circuit (IC) provides a versatile solution for converting analog video signals into digital form, making it an ideal choice for applications such as video capture, surveillance systems, and multimedia projectors.

Key Features

  • Multi-Format Support: The TVP7002PZPR supports a variety of analog inputs, including RGB, YPbPr, and composite video signals, ensuring compatibility with numerous video standards.
  • High-Quality Video Conversion: With its 10-bit analog-to-digital conversion, the device delivers high-quality video output, ensuring crisp and clear images.
  • Programmable Video Interface: The device offers a flexible interface that can be programmed to match the specific requirements of the connected digital video processor.
  • Advanced Synchronization: It includes sophisticated synchronization processing, which helps in maintaining signal integrity and stability across various video formats.
  • Automatic Gain Control: The built-in automatic gain control (AGC) ensures optimal signal levels for different input conditions, enhancing the overall video quality.

Applications

The TVP7002PZPR is suitable for a broad range of applications, including:

  • Video capture cards
  • Surveillance DVRs
  • Video conferencing systems
  • Professional video editing and broadcasting equipment
  • Medical imaging devices
  • Industrial video processing

Technical Specifications

Here are some of the technical specifications of the TVP7002PZPR:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 80-TQFP (14x14)

Overall, the Texas Instruments TVP7002PZPR video decoder is a powerful and flexible solution for converting and processing analog video signals in high-definition digital formats. Its robust feature set and compatibility with multiple video standards make it an excellent choice for developers and engineers looking to create high-performance video applications.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1188 $56.8316
16+ $6.6616 $106.5856
24+ $6.4535 $154.8840
33+ $6.2453 $206.0949
42+ $6.0371 $253.5582
56+ $5.4126 $303.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess