The LMV393IDRG2 is a high-quality, precision low-voltage comparator from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is designed to offer an optimal balance between speed and power consumption, making it an ideal choice for a wide range of applications including portable electronics, power supply control, and automotive systems.
- Supply Voltage Range: 2.7V to 5V
- Propagation Delay: 200ns
- Quiescent Current: 60µA per comparator
- Input Common-Mode Voltage Range: Includes ground
- Output Stage: Open-drain
- Package: 8-pin SOIC
- Operating Temperature Range: -40°C to +125°C
The LMV393IDRG2 is a robust, high-speed, low-voltage comparator that offers superior performance and flexibility. Its low power consumption, high-speed response, and wide input common-mode voltage range make it an excellent choice for a variety of applications, while its compact package and wide operating temperature range ensure it can be easily integrated into a wide range of systems.