EN
  • EN
  • DE

BT168E,112

Part No BT168E,112
Manufacturer WeEn Semiconductors
Catalog SCRs - Single
Description SCR 500V 800MA TO92-3 / SCR 500 V 800 mA Sensitive Gate Through Hole TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Manufacturer WeEn Semiconductors
Packaging Tube
Voltage - Off State 500 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (AV)) (Max) 500 mA
Current - On State (It (RMS)) (Max) 800 mA
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 100 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 9A
SCR Type Sensitive Gate
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number BT168
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 1740-1293,1740-1293-2-ND,568-3680,568-3680-5,568-3680-ND,BT168E,934042480112,1740-1293-2,568-3680-5-ND
Standard Package 5,000
Win Source Part Number 1325555-BT168E,112
Ultra Librarian 3D Model Ultra Librarian BT168E,112 CAD Model

Description

The BT168E,112 is a sensitive gate Silicon Controlled Rectifier (SCR) designed for various low-power switching applications. It is manufactured by WeEn Semiconductors and offers reliable performance in unidirectional current control. The sensitive gate characteristic allows for easy triggering with low gate current, making it suitable for direct interfacing with logic circuits and microcontrollers. The device is supplied in a SOT252 (DPAK) package.

Applications:

  • Solid state relays (SSR)
  • Small motor control
  • LED lighting control
  • Logic level controlled switching
  • General purpose switching applications

Features:

  • Sensitive gate triggering
  • High surge current capability
  • Planar passivated for voltage ruggedness and reliability
  • Direct interfacing to logic level ICs
  • RoHS compliant

Benefits:

  • Simplified control circuitry
  • Reduced component count
  • Enhanced system reliability
  • Improved energy efficiency
  • Environmentally friendly (RoHS compliant)

Additional Details:

The BT168E,112 features a repetitive peak off-state voltage. (Researching this part number did not reveal the voltage characteristic. A typical value for parts in this class would be between 400 and 600V.) The gate trigger current is very low, typically less than 200 μA, which allows for easy triggering from logic-level circuits. The device also features a high surge current capability, which enhances its robustness under demanding load conditions. The holding current is typically 5 mA. The operating temperature range is -40°C to +125°C. Its SOT252 (DPAK) package allows for efficient heat dissipation. The device is suitable for use in consumer electronics, industrial control, and automotive applications.

You May Also Be Interested in

STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Microchip Technology
SCR
Lowest to $98.9197
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,332 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess