EN
  • EN
  • DE

FS6377-01IG-XTD

Part No FS6377-01IG-XTD
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Programmable 3-PLL Clock Generator IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Type PLL Clock Generator
PLL Yes
Input Crystal
Output CMOS
Number of Circuits 1
Frequency - Max 230MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1175797-FS6377-01IG-XTD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name FS6377-01
Introduction Date June 16, 2008
ECCN EAR99
Country of Origin Indonesia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian FS6377-01IG-XTD CAD Model

Description

The FS6377-01IG-XTD is a versatile and high-performance clock generator IC designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations in power and signal management, logic, discrete, and custom semiconductor solutions. This particular product is part of ON Semiconductor's expansive portfolio of clock generation and distribution products, tailored to meet the demanding needs of various electronic applications.

Key Features

  • Frequency Synthesis: The device is capable of synthesizing high-precision frequencies, which are essential for timing critical digital circuits.
  • Low Jitter Performance: It offers low phase noise and jitter characteristics, ensuring reliable operation in applications where timing accuracy is paramount.
  • Programmability: Users can program the output frequencies via I2C or SPI interfaces, providing flexibility and ease of integration into different system designs.
  • Voltage Supply Range: The FS6377-01IG-XTD operates over a wide voltage supply range, accommodating various power supply specifications.
  • Temperature Range: It is designed to operate within an extended temperature range, making it suitable for industrial and automotive applications that require robust performance under varying thermal conditions.

Applications

The FS6377-01IG-XTD is ideal for a broad range of applications, including:

  • Networking equipment such as routers, switches, and wireless communication systems.
  • Consumer electronics, including high-definition televisions, set-top boxes, and gaming consoles.
  • Industrial and automation systems requiring precise timing for control and processing tasks.
  • Automotive electronics where dependable clocking solutions are critical for safety and performance.

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed the industry standards for quality and reliability. The FS6377-01IG-XTD clock generator IC is no exception, as it goes through rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the markets it serves. With ON Semiconductor's track record of innovation and customer satisfaction, this product is an excellent choice for designers looking to incorporate a reliable clock source into their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.7165 $106.7165
2+ $99.2538 $198.5076
3+ $95.5224 $286.5672
4+ $91.7911 $367.1644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess