The SN65LVDS048APW is a high-performance, low-voltage differential signaling (LVDS) receiver integrated circuit (IC) designed and manufactured by Texas Instruments. This receiver IC is part of the SN65 series and is specifically engineered to deliver fast, reliable communications while maintaining signal integrity in a variety of demanding applications.
Key Features
- High-Speed Data Transmission: The SN65LVDS048APW is capable of operating at significant speeds, making it suitable for high-speed data transfer requirements.
- Low-Voltage Signaling: With LVDS technology, this IC ensures reduced power consumption and minimizes EMI, which is crucial for densely packed systems.
- Robust Design: The device is designed to withstand harsh conditions and is characterized for operation from -40°C to 85°C.
- Quadruple Differential Line Receiver: It contains four line receivers in a single package, providing compact and efficient data reception.
Applications
The SN65LVDS048APW is versatile and can be used in a variety of applications, including:
- Telecommunications
- Data communications
- Networking equipment such as routers and switches
- Computer peripherals
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
3.3V |
| Signaling Rate |
Up to 400 Mbps |
| Operating Temperature Range |
-40°C to 85°C |
| Package Type |
24-Pin TSSOP |
| ESD Protection |
Exceeds 15 kV (HBM) |
Quality and Reliability
Texas Instruments is known for its commitment to quality and the SN65LVDS048APW is no exception. It is designed to meet or exceed the stringent requirements of the industrial and telecommunications sectors. The device's reliability is supported by Texas Instruments' rigorous testing protocols and its reputation for producing high-quality components.
Ordering Information
The SN65LVDS048APW is available in a 24-pin TSSOP package and can be ordered through Texas Instruments' official distributors or directly from the TI website. For detailed ordering and shipping information, refer to the product's datasheet or contact Texas Instruments' sales support.