The UGB10DCT is a hyperfast rectifier diode manufactured by Vishay. This diode is designed for high-efficiency rectification and freewheeling applications, particularly in switch-mode power supplies (SMPS) and power converters. It features a low forward voltage drop and an ultra-fast reverse recovery time, which minimizes switching losses and enhances overall system performance.
Applications
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- DC-DC converters
- Freewheeling diodes in motor drives
- Lighting ballasts
Features
- Hyperfast Recovery Time: Reduces switching losses and improves efficiency.
- Low Forward Voltage Drop: Minimizes power dissipation and enhances overall performance.
- High Surge Current Capability: Withstands transient overloads.
- High Junction Temperature: Operates reliably under high temperature conditions.
- Isolated Package: Provides electrical isolation for safety and performance.
- RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
Benefits
- Improved Efficiency: Hyperfast recovery reduces switching losses, leading to higher efficiency in power conversion circuits.
- Reduced Heat Dissipation: Low forward voltage drop minimizes power dissipation and reduces the need for heat sinking.
- Enhanced System Reliability: High surge current capability and robust design ensure reliable operation under harsh conditions.
- Smaller Footprint: Allows for more compact and efficient designs.
Additional Details
The UGB10DCT features a repetitive peak reverse voltage (VRRM) of 200V and a forward current (IF) of 10A. The typical forward voltage drop (VF) is around 0.85V at the rated forward current. The hyperfast reverse recovery time (trr) is typically around 35 ns. It is available in a TO-220 package and is designed for through-hole mounting. Its robust design and high-performance characteristics make it suitable for a wide range of power electronics applications.
Specifically, the UGB10DCT finds use in power supplies for computers, servers, and telecommunications equipment, as well as in industrial motor drives and lighting systems. Its ability to handle high currents and voltages, combined with its fast switching speed, makes it a reliable and efficient choice for power rectification and freewheeling applications.