Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series MicroMonitor™
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold 3.3V, 5V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 10ms; 100ms; 1,000ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1831
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586302-DS1831S
Ultra Librarian 3D Model Ultra Librarian DS1831S CAD Model

Description

Maxim Integrated DS1831S Low-Voltage, Programmable MicroMonitor Chip

The Maxim Integrated DS1831S is a sophisticated micro-monitoring chip designed to oversee the proper operation of microprocessor (µP) systems. This compact and efficient device ensures that your microprocessor is operating within safe parameters, providing both peace of mind and enhanced system stability. Encased in a sleek SOIC package, the DS1831S is an indispensable component for a wide range of computing applications.

Key Features

  • Programmable Voltage Monitor: The DS1831S offers a programmable trip point, allowing you to set the precise voltage threshold suitable for your system's needs. This ensures that your µP is always running within the optimal voltage range.
  • Power-On Reset: Upon system power-up, the DS1831S generates a reset signal to ensure that the µP starts in a known state. This reset signal is maintained until the supply voltage reaches a stable and acceptable level for reliable operation.
  • Manual Reset Input: A manual reset input is also available, providing an easy way to initiate a system reset without the need to cycle power.
  • Low Standby Current: With its low standby current, the DS1831S is an energy-efficient choice for battery-powered applications, helping to extend the life of your system's power source.
  • High Accuracy: The device features a high accuracy voltage monitor, ensuring precise monitoring and response to any voltage irregularities.

Applications

The DS1831S is ideal for a wide variety of applications that require reliable voltage monitoring and system reset functionality. It is particularly well-suited for:

  • Portable devices
  • Embedded systems
  • Computers and servers
  • Industrial equipment
  • Telecommunications infrastructure

With its combination of features, the DS1831S from Maxim Integrated is an excellent choice for designers looking to enhance the reliability and performance of their microprocessor systems. Its programmable nature allows for tailored configurations, ensuring compatibility and protection for a diverse array of products.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to €3.6493
ECAD model for MIC2790N-04VD6-TR
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to €0.4804
ECAD model for MN13811-G
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to €0.4508
ECAD model for S-80928CNMC-G8YT2U
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to €1.5317
ECAD model for MAX6314US26D3

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention