Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216790-TF202E4-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF202E4-TL-E CAD Model

Description

ON Semiconductor TF202E4-TL-E Product Overview

The TF202E4-TL-E from ON Semiconductor is a state-of-the-art semiconductor device designed to cater to a wide range of electronic applications. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry.

Key Features

  • High Efficiency: The TF202E4-TL-E is engineered to provide high-efficiency performance, which is essential for minimizing power loss and heat generation in electronic circuits.
  • Durability: Constructed with robust materials, this product offers excellent durability and a long operational lifespan, ensuring consistent performance over time.
  • Compact Design: With its compact form factor, the TF202E4-TL-E is ideal for applications where space is at a premium, allowing for integration into a variety of electronic devices without compromising on functionality.

Applications

The versatility of the TF202E4-TL-E makes it suitable for a broad spectrum of applications, including but not limited to:

  • Power management systems
  • Consumer electronics
  • Automotive applications
  • Industrial control circuits
  • Communication devices

Technical Specifications

The TF202E4-TL-E boasts impressive technical specifications that enable it to meet the rigorous demands of modern electronic applications:

  • Package: The device comes in a compact package, making it easy to integrate into various circuit designs.
  • Operating Temperature: It is designed to operate reliably over a wide temperature range, ensuring stability across different environments.
  • Quality Standards: Manufactured under strict quality control standards, the TF202E4-TL-E meets industry specifications for performance and reliability.

Conclusion

ON Semiconductor's TF202E4-TL-E is an excellent choice for designers and engineers looking for a reliable and efficient component. Its blend of efficiency, durability, and compact design, along with its suitability for a multitude of applications, makes it a valuable addition to any electronic system. By choosing the TF202E4-TL-E, you are selecting a product that not only meets but exceeds the expectations for modern semiconductor devices.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ECAD model for MCH3914-8-TL-H
Calogic, LLC
N-Channel JFET General Purpose Amplifier
Lowest to $2.0322
ECAD model for SST4117
Toshiba Semiconductor and Storage
Trans JFET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5359-60SL
Toshiba Semiconductor and Storage
MICROWAVE POWER GaAs FET 15V 10A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM6472-12UL
ON Semiconductor
TRANS GP JFET N-CH 25V TO-92 / JFET N-Channel 25 V 310 mW Through Hole TO-92 (TO-226)
Need more? Email Us
ECAD model for J110RLRA
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1589
ECAD model for MMBFJ175LT1
Vishay
N-Channel JFETs
Need more? Email Us
ECAD model for 2N5432
ON Semiconductor
JFET N-CH 0.1W 3VTFP / Trans RF FET N-CH 1mA Si Automotive 3-Pin VTFP T/R
Lowest to $0.1319
ECAD model for TF252TH-5-TL-H
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01Q0L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention