Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216796-TF202-T E5
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF202-T E5 CAD Model

Description

The TF202-T E5 from ON Semiconductor is a state-of-the-art component designed for high-efficiency power management and signal conditioning applications. This product is part of ON Semiconductor's extensive portfolio of semiconductor solutions that are renowned for their reliability, durability, and cutting-edge performance.

Key Features

  • High Precision: The TF202-T E5 is engineered to deliver precise control and regulation, making it ideal for sensitive electronic applications.
  • Low Power Consumption: With its focus on energy efficiency, this component helps in reducing the overall power usage of the system, contributing to extended battery life in portable devices.
  • Robust Design: ON Semiconductor's commitment to quality ensures that the TF202-T E5 is built to withstand challenging conditions, offering a reliable solution for industrial and automotive applications.
  • Compact Form Factor: The miniaturized package allows for seamless integration into space-constrained designs, without compromising on performance.

Applications

The versatility of the TF202-T E5 makes it suitable for a wide range of applications. It is commonly used in:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Portable consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The TF202-T E5 boasts impressive technical specifications that cater to demanding requirements. It operates over a broad temperature range, ensuring performance stability across various environments. The component also features protection mechanisms against overcurrent and thermal overload, safeguarding both the device and the end product.

Quality and Support

ON Semiconductor provides comprehensive technical support for the TF202-T E5, along with detailed documentation to facilitate design-in processes. Customers can rely on the company's global network for consistent supply and assistance. The product is compliant with industry standards, ensuring compatibility and ease of integration into existing and new systems.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ECAD model for MCH3914-8-TL-H
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
Calogic, LLC
N-Channel JFET Monolithic Dual
Need more? Email Us
ECAD model for SST404
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01P0L
Toshiba Semiconductor and Storage
Trans JFET N-CH -1V 3-Pin SOT-723
Need more? Email Us
ECAD model for TTK101MFV-A,L37F(B
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ECAD model for J111,126
Vishay
N-Channel JFETs
Need more? Email Us
ECAD model for 2N5432
Calogic, LLC
N-Channel JFET Switch
Need more? Email Us
ECAD model for SST4393
Central Semiconductor Corp
JFET N-CH 40V 0.625W TO92
Need more? Email Us
ECAD model for PN4391 TRE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention