EN
  • EN
  • DE

TF252TH-4-TL-H

Part No TF252TH-4-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 1MA 100MW VTFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Current - Drain (Idss) @ Vds (Vgs=0) 140μA @ 2V
Current Drain (Id) - Max 1mA
Voltage - Cutoff (VGS off) @ Id 100mV @ 1μA
Max Input Capacitance 3.1pF @ 2V
Maximum Power Dissipation 100mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-VTFP
Win Source Part Number 053751-TF252TH-4-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF252TH-4-TL-H CAD Model

Description

The TF252TH-4-TL-H is a high-performance, energy-efficient power transistor developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to meet the rigorous demands of modern electronic circuits, offering a blend of durability, reliability, and efficiency that is ideal for a wide range of applications.

Key Features

  • Low On-Resistance: The TF252TH-4-TL-H boasts an extremely low on-resistance, which means it can conduct high currents without dissipating excessive power as heat. This feature is crucial for enhancing the overall efficiency of electronic systems.
  • High-Speed Switching: This transistor is capable of high-speed switching operations, making it suitable for high-frequency applications where rapid state changes are necessary.
  • Power Dissipation: With an impressive power dissipation capability, this product can handle significant power levels, ensuring stable performance even under strenuous conditions.
  • Compact Design: The TF252TH-4-TL-H comes in a compact package, allowing for its integration into space-constrained designs without compromising performance.

Applications

The versatile nature of the TF252TH-4-TL-H transistor makes it ideal for various applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • Computing and Server Systems

Technical Specifications

  • Package: The TF252TH-4-TL-H is offered in a Halogen-Free package, ensuring compliance with environmental standards.
  • Temperature Range: It operates within a broad temperature range, maintaining performance across various operating conditions.
  • Compliance: This product is RoHS compliant, reflecting ON Semiconductor's commitment to environmental responsibility.

In summary, the TF252TH-4-TL-H from ON Semiconductor is a testament to the company's dedication to providing advanced semiconductor technologies that empower the electronics industry. With its robust feature set and compliance with environmental standards, this power transistor is an excellent choice for designers looking to enhance their systems' efficiency, reliability, and performance.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.7335
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1709 $58.1060
825+ $0.1404 $115.8300
1,275+ $0.1360 $173.4000
1,760+ $0.1316 $231.6160
2,275+ $0.1272 $289.3800
3,040+ $0.1140 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess