EN
  • EN
  • DE

TF252-5-TL-H

Part No TF252-5-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 1MA 30MW USFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Current - Drain (Idss) @ Vds (Vgs=0) 210μA @ 2V
Current Drain (Id) - Max 1mA
Voltage - Cutoff (VGS off) @ Id 100mV @ 1μA
Max Input Capacitance 3.1pF @ 2V
Maximum Power Dissipation 30mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-USFP
Win Source Part Number 053750-TF252-5-TL-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF252-5-TL-H CAD Model

Description

The TF252-5-TL-H is a high-performance, surface-mount Schottky barrier diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered for applications requiring low forward voltage drop, high surge capability, and superior power dissipation characteristics. The product is widely used in a variety of electronic circuits, including power supply, converter, and high-frequency applications.

Key Features

  • Low Forward Voltage Drop: The TF252-5-TL-H is characterized by its low forward voltage drop, which enhances the efficiency of the overall circuit by reducing power losses during operation.
  • High Surge Current Capability: This diode can handle high surge currents, making it suitable for applications that experience transient over-voltages, thereby providing robust protection for sensitive electronic components.
  • Power Dissipation: With excellent power dissipation, the TF252-5-TL-H can withstand higher operating temperatures without compromising performance, ensuring reliability and longevity.
  • Surface-Mount Package: The compact surface-mount package allows for efficient use of board space and is ideal for automated assembly processes, facilitating mass production and reducing manufacturing costs.

Applications

The versatility of the TF252-5-TL-H makes it an excellent choice for a wide range of electronic applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power management
  • Reverse battery protection
  • High-frequency rectification circuits

Product Specifications

Parameter Value
Package Surface-Mount
Maximum Forward Voltage 0.85 V
Maximum Reverse Current 500 mA
Operating Temperature Range -40°C to +125°C

The TF252-5-TL-H from ON Semiconductor is a testament to the company's commitment to providing advanced electronic components that meet the rigorous demands of modern electronic devices. Its combination of low forward voltage, high surge capability, and efficient power dissipation makes it a reliable and cost-effective choice for designers and manufacturers alike.

You May Also Be Interested in

Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
ON Semiconductor
Lowest to $0.2132
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,261 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess