EN
  • EN
  • DE

TSOP85238HFTR

Part No TSOP85238HFTR
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841124-TSOP85238HFTR
Ultra Librarian 3D Model Ultra Librarian TSOP85238HFTR CAD Model

Description

The TSOP85238HFTR is an infrared (IR) receiver module designed for remote control systems, manufactured by Vishay. This device integrates a photodiode, preamplifier, and IR filter into a single package. It is designed to decode infrared signals modulated at a specific carrier frequency, making it suitable for various remote control applications in consumer electronics and other devices.

Applications

  • Infrared remote control systems for televisions
  • Remote control for DVD players and Blu-ray players
  • Remote control systems for audio equipment (e.g., receivers, amplifiers)
  • Remote control for set-top boxes (STBs)
  • Remote control for air conditioners
  • Lighting control systems
  • Industrial control systems

Features

  • Internal filter for PCM frequency
  • Low supply current
  • Photo detector and preamplifier in one package
  • Improved immunity against ambient light
  • Carrier frequency: 38 kHz
  • Supply voltage: 2.0 V to 3.6 V
  • High data rate
  • Small size

Benefits

  • Easy to use, requiring minimal external components
  • Reliable performance in various lighting conditions due to high immunity to ambient light
  • Low power consumption, extending battery life in portable applications
  • Compact size facilitates integration into space-constrained designs
  • Enhanced data rate capabilities for faster and more responsive control

Additional Details

The TSOP85238HFTR operates at a carrier frequency of 38 kHz. It is designed to receive infrared signals modulated with a Pulse Code Modulation (PCM) scheme. The output of the module is an active low signal, meaning it outputs a low voltage when an infrared signal is detected. The module is typically powered by a 3.3V supply, but it can operate with voltages ranging from 2.0V to 3.6V. This device is designed for high data rate applications, enabling faster communication between the remote control and the controlled device. The detection range is dependent on the transmit power of the remote control and the ambient conditions. The epoxy package provides mechanical protection and helps shield the internal components from external interference.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess