Products specifications Report Issue?

Category Computer Equipment - Adapter Cards
Mfr Advantech Corp
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1232277-PCIE-2131NP-00A1E
Ultra Librarian 3D Model Ultra Librarian PCIE-2131NP-00A1E CAD Model

Description

The PCIE-2131NP-00A1E is a data acquisition card manufactured by Advantech Corp. designed for high-performance data acquisition and control applications. It is a PCI Express (PCIe) card, which allows for high-speed data transfer between the card and the host computer. The specific suffix (-00A1E) likely denotes a particular revision or configuration of the card.

Applications

  • Industrial Automation: Used for monitoring and controlling industrial processes.
  • Data Logging: Provides high-speed data logging capabilities for various applications.
  • Machine Vision: Enables the acquisition of image data from cameras for machine vision systems.
  • Scientific Research: Utilized in scientific experiments for acquiring data from sensors and instruments.
  • Aerospace and Defense: Employed in aerospace and defense applications for data acquisition and control.

Features

  • PCI Express Interface: Provides high-speed data transfer between the card and the host computer.
  • Multiple Analog Input Channels: Features multiple analog input channels for acquiring data from analog sensors.
  • High Resolution: Offers high-resolution data acquisition for accurate measurements.
  • Programmable Gain: Includes programmable gain settings for adjusting the input signal range.
  • Digital I/O Channels: Features digital input/output channels for controlling external devices.
  • Counter/Timer Channels: Includes counter/timer channels for timing and counting applications.
  • Software Support: Supported by a comprehensive software development kit (SDK) for easy integration.

Benefits

  • High Performance: Delivers high-performance data acquisition capabilities.
  • Versatile: Suitable for a wide range of data acquisition and control applications.
  • Easy to Integrate: Can be easily integrated into existing systems with the provided SDK.
  • Reliable: Designed for reliable operation in harsh industrial environments.
  • Scalable: Supports multiple cards in a single system for increased channel density.

Specific features, such as the number of analog input channels, resolution, and sampling rate, vary depending on the specific configuration of the PCIE-2131NP card. Refer to the manufacturer's datasheet for detailed specifications. Advantech provides drivers and software libraries for various operating systems, including Windows and Linux, to facilitate the development of custom applications.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (39568), 543NM, 1.0MW
Need more? Email Us
ECAD model for 30606
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615
Bourns Inc.
KIT INDUCTOR CHIP SMD
Lowest to $73.1168
ECAD model for CS160808-LAB1
3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $216.6189
ECAD model for 60600
Keystone Electronics
TEST POINT (WHITE) - MINIATURE
Need more? Email Us
ECAD model for 5262
Amprobe
MULTIMETER W/BATTERY TEST
Need more? Email Us
ECAD model for DM7C
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention