EN
  • EN
  • DE

SN74AUC16501DGGR

Part No SN74AUC16501DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number SN74AUC1
Other Names 296-15420-1R,TEXTISSN74AUC16501DGGR,296-15420-2R,296-15420-6,-SN74AUC16501DGGRR,296-15420-2,296-15420-1,-296-15420-1,-296-15420-1,2156-SN74AUC16501DGGR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255944-SN74AUC16501DGGR
Ultra Librarian 3D Model Ultra Librarian SN74AUC16501DGGR CAD Model

Description

SN74AUC16501DGGR - Texas Instruments

The SN74AUC16501DGGR from Texas Instruments is a high-performance, low-voltage 18-bit universal bus driver with 3-state outputs. Designed to operate with a power supply range of 0.8V to 2.7V, this integrated circuit is ideal for facilitating low-voltage operations in modern electronic applications, ensuring both energy efficiency and compatibility with newer system voltage standards.

Encased in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, the SN74AUC16501DGGR provides a compact footprint while delivering robust functionality. It is particularly suitable for use in bus interface applications, where high-speed, bidirectional data flow is required. With the ability to drive heavy loads with minimal distortion, this device is a go-to solution for high-speed memory interfaces, communication systems, and data buses in advanced microprocessor or microcontroller-based systems.

Key features of the SN74AUC16501DGGR include its support for bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors, thus simplifying board design and reducing overall component count. Additionally, the device boasts a latch-up performance that exceeds 100 mA per JESD 78, Class II, ensuring stable operation under transient conditions and contributing to the overall reliability of the system.

The device's operational flexibility is further enhanced by its dual-edge clocking feature, which allows for data transfer on both the rising and falling edges of the clock signal, effectively doubling the data rate without increasing the clock frequency. Moreover, the SN74AUC16501DGGR supports both 3.3V and 2.5V interface standards, providing versatility for designers to integrate it into a variety of multi-voltage systems.

Overall, the SN74AUC16501DGGR represents Texas Instruments' commitment to delivering high-quality, high-performance integrated circuits that meet the evolving demands of modern electronic systems. Whether it's for advanced computing applications or sophisticated digital signal processing, this universal bus driver is engineered to provide reliable and efficient data transfer capabilities.

You May Also Be Interested in

Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess