EN
  • EN
  • DE

LE25S20FD-AH

Part No LE25S20FD-AH
Manufacturer ON Semiconductor
Catalog Flash
Description IC FLASH 2MBIT SPI 40MHZ 8VSOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features FLASH Memory IC 2Mb (256K x 8) SPI 8-VSOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-VSOIC
Family Name LE25S20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number LE25S20FD-AHOSTR, LE25S20FD-AHOSCT, LE25S20FD-AHOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922899-LE25S20FD-AH
Ultra Librarian 3D Model Ultra Librarian LE25S20FD-AH CAD Model

Description

ON Semiconductor LE25S20FD-AH EEPROM

The LE25S20FD-AH from ON Semiconductor is a high-performance, 2-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a wide range of applications that require a reliable and durable non-volatile memory solution. This EEPROM device utilizes the industry-standard SPI (Serial Peripheral Interface) bus, ensuring compatibility with a broad array of microcontroller and microprocessor systems.

With its compact 8-pin SOP (Small Outline Package), the LE25S20FD-AH is ideal for space-constrained applications. It offers a flexible organization of 256 x 8 bits, allowing for efficient storage and retrieval of configuration parameters, calibration data, or small application logs. The device operates over a wide voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems, and is designed to perform reliably in harsh environments with an operating temperature range of -40°C to +85°C.

One of the key features of the LE25S20FD-AH EEPROM is its endurance. It is capable of withstanding up to 1 million write cycles and has a data retention period of over 100 years, ensuring the integrity and longevity of the data stored within. Additionally, the EEPROM supports a fast write cycle time of 5 ms, enabling quick updates to stored data without significant delays.

The device also includes write protection mechanisms, such as hardware and software write protect options, to prevent accidental overwrite or erasure of data. This is particularly important for mission-critical applications where data integrity is paramount. Furthermore, the LE25S20FD-AH supports a sequential read mode, which allows for efficient reading of the entire memory array with a single command, streamlining the data retrieval process.

In summary, the ON Semiconductor LE25S20FD-AH EEPROM is a robust and reliable memory solution that offers excellent endurance, data retention, and compatibility with SPI bus interfaces. Its features make it an ideal choice for applications in consumer electronics, industrial control systems, automotive electronics, and other fields requiring a dependable non-volatile memory storage option.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess