EN
  • EN
  • DE

IKKP200C/32GB

Part No IKKP200C/32GB
Manufacturer Kingston
Catalog Memory Cards
Description 32GB USB 3.2 Gen 1 IronKey Keypad 200 Type-C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461524-IKKP200C/32GB
Manufacturer Kingston
Package Retail Package
Product Status Active
Memory Size 32 GB
Memory Type FLASH
Type USB 3.0
Speed - Read 145MB/s
Speed - Write 115MB/s
Operating Temperature 0°C ~ 50°C
Size / Dimension 74.00mm L x 18.00mm W x 8.00mm H
Ultra Librarian 3D Model Ultra Librarian IKKP200C/32GB CAD Model

Description

Kingston Retail introduces the IKKP200C/32GB, merging exceptional security features with portable convenience in a USB flash drive. This 32GB IronKey Keypad 200 Type-C storage solution is specifically designed for individuals and organizations demanding rigorous data security. The drive's distinctive feature, a physical keypad, enables users to set and enter a PIN for accessing the drive, offering a layer of security that is uncommon in the market. Coupled with its USB 3.2 Gen 1 interface, the IKKP200C/32GB facilitates quick and secure data transfer, making it ideal for sensitive data that requires both protection and swift access. Its compact size belies its sturdy construction, capable of withstanding the rigors of daily use while keeping your data secure. Perfect for securely managing confidential files in a portable format, the IKKP200C/32GB combines performance, security, and durability in one compact package.

You May Also Be Interested in

Tripp Lite
SUPERSPEED MULTI-DRIVE MEMORY CA
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Kingston
Memory Cards 16GB microSDHC Industrial C10 A1 pSLC Card + SD Adapter
Lowest to $73.6488
Swissbit NA Inc.
MEM CARD SD 512MB 10 UHS 1 SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD SD 2GB 10 UHS 1 SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Flexxon Pte Ltd
MEMORY CARD SD 16GB UHS CLASS 1
Need more? Email Us
SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess