EN
  • EN
  • DE

ST88-075-66BK

Part No ST88-075-66BK
Manufacturer Panduit Corp
Catalog Misc Products
Description HEAVY DUTY ST88 BLACK, .75" X 66
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tapes, Adhesives, Materials - Tape
Mfr Panduit Corp
Series StrongHold™
Package Bulk
Product Status Active
Tape Type Electrical
Adhesive Rubber
Backing, Carrier PVC (Poly Vinyl Chloride)
Thickness 0.0085" (8.5 mils, 0.216mm)
Width 0.75" (19.05mm) 3/4"
Length 66' (20.1m) 22 yds
Color Black
Usage Insulating, Sealing, Splicing
Temperature Range -0.4°F ~ 430°F (-18°C ~ 221°C)
Base Product Number ST88
Standard Package 20 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.10.2020
Win Source Part Number 1090133-ST88-075-66BK
Ultra Librarian 3D Model Ultra Librarian ST88-075-66BK CAD Model

Description

The StrongHold™ series tape is a high-quality adhesive tape designed for various applications.

  • Win Source Part Number: 1090133-ST88-075-66BK
  • Manufacturer: Panduit Corp.
  • Package: bulk
  • Quantity: 20 pieces
  • Base Product Number: ST88
  • Color: black
  • Width: 0.75" (19.05mm)
  • Commonly Used For: insulating, sealing, and splicing
  • Adhesive: rubber
  • Backing: PVC (Poly Vinyl Chloride)
  • Thickness: 0.0085" (8.5 mils, 0.216mm)
  • Temperature Range: -0.4°F to 430°F (-18°C to 221°C)
  • ECCN: EAR99
  • REACH: unaffected by REACH regulations
  • HTSUS Code: 3919.10.2020

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess