EN
  • EN
  • DE

TSOP53438

Part No TSOP53438
Manufacturer Vishay
Catalog Sensors, Transducers
Description SENSOR REMOTE REC 38.0KHZ 45M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, TransducersOptical SensorsPhoto Detectors - Remote Receiver
Manufacturer Vishay Semiconductor Opto Division
Series TSOP534
Packaging Bulk
Part Status Active
Sensing Distance 45m
B.P.F. Center Frequency 38.0kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 900 μA
Orientation Side View
Mounting Type Through Hole
Operating Temperature -25°C ~ 85°C
Base Product Number TSOP53438
Ultra Librarian 3D Model Ultra Librarian TSOP53438 CAD Model

You May Also Be Interested in

TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R400
Need more? Email Us
Molex, LLC
TYPE B IND TRANSPARENT C4 24V
Lowest to €1.6466
TE Connectivity
TMR SENSOR SW OMNI Z-AXIS 2UA
Lowest to €2.4949
TE Connectivity
HTU31D I.C 31D RH/T DGTL R5000 4
Lowest to €3.0788
MultiDimension Technology (MDT)
TMR SENSOR MAG SW OMNI 10G 1.5UA
Lowest to €0.4260
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WDFN
Lowest to €20.3870
Taiwan Semiconductor
HIGH SENSITIVITY OMNI-POLAR HALL
Lowest to €2.2454
Nidec Copal Electronics
SENSOR LIQ LEAK NPN OPN COL OUT
Lowest to €146.1766
AVX Corporation
THERM NTC 100KOHM 4160K 1206
Lowest to €0.2993

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ €0.8732 €48.0247
130+ €0.7165 €93.1413
200+ €0.6942 €138.8300
275+ €0.6717 €184.7279
355+ €0.6493 €230.5104
475+ €0.5822 €276.5349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess